Manufacturer: NXP
Win Source Part Number: 789330-MPC9893FA
Packaging: Tray
Type: Clock Generator, Fanout Distribution, Zero Delay Buffer
Operating Temperature Range: -40°C ~ 85°C
Package: 48-LQFP
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.465 V
Input: LVCMOS
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Part Status: Obsolete(EOL)
Family Name: MPC9893
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): MPC9893AE; 879893AYILF; 879893AYILFT; 879893AYIT;
Introduction Date: May 28, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Clock Generator, Fanout Distribution, Zero Delay Buffer IC 200MHz 1 48-LQFP
IC PLL/IDCS CLK GENERATOR 48LQFP / Clock Generator 15MHz to 100MHz-IN 200MHz-OUT 48-Pin LQFP Product overview: MPC9893FA from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz, 100MHz, 200MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 15MHz, 100MHz, 200MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC9893FA can be used for catalog matching and distributor lookup.
IC PLL/IDCS CLK GENERATOR 48LQFP
Clock Generator, Fanout Distribution, Zero Delay Buffer IC 200MHz 1 48-LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 789330-MPC9893FA | MPC9893FA-ND | 728-MPC9893FA | MPC9893FA | MPC9893FA |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9893FA | Clock Generators, PLLs, Frequency Synthesizers | 15MHz 100MHz 200MHz Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS; LVCMOS | LVCMOS | LVCMOS | CMOS; LVCMOS | |
| Package Type | Surface Mount | Surface Mount; 48-LQFP | Tray | Surface Mount; Surface Mount | Surface Mount; 48-LQFP |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts |