NXP Semiconductors 5MHz 120MHz 240MHz Clock and Timing IC MPC97H73FA

Description
IC PLL CLK GENERATOR 1:12 52LQFP / Clock Generator 5MHz to 120MHz-IN 240MHz-OUT 52-Pin LQFP Product overview: MPC97H73FA from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 120MHz, 240MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5MHz, 120MHz, 240MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC97H73FA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PLL CLK GENERATOR 1:12 52LQFP / Clock Generator 5MHz to 120MHz-IN 240MHz-OUT 52-Pin LQFP Product overview: MPC97H73FA from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 120MHz, 240MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5MHz, 120MHz, 240MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC97H73FA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MHz 120MHz 240MHz Clock and Timing IC - 728-MPC97H73FA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHz 120MHz 240MHz Clock and Timing IC
728-MPC97H73FA
5MHz 120MHz 240MHz Clock and Timing IC 728-MPC97H73FA
IC PLL CLK GENERATOR 1:12 52LQFP / Clock Generator 5MHz to 120MHz-IN 240MHz-OUT 52-Pin LQFP Product overview: MPC97H73FA from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 120MHz, 240MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5MHz, 120MHz, 240MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC97H73FA can be used for catalog matching and distributor lookup.

IC PLL CLK GENERATOR 1:12 52LQFP / Clock Generator 5MHz to 120MHz-IN 240MHz-OUT 52-Pin LQFP Product overview: MPC97H73FA from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 120MHz, 240MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5MHz, 120MHz, 240MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC97H73FA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MPC97H73FA-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MPC97H73FA-ND
Clock Generators, PLLs, Frequency Synthesizers MPC97H73FA-ND
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 240MHz 1 52-LQFP

Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 240MHz 1 52-LQFP

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC97H73FA - 789327-MPC97H73FA - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC97H73FA
789327-MPC97H73FA
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC97H73FA 789327-MPC97H73FA
Manufacturer: NXP Win Source Part Number: 789327-MPC97H73FA Packaging: Tray Type: Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer Operating Temperature Range: 0°C ~ 70°C Package: 52-LQFP Frequency - Max: 240MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVCMOS, LVPECL Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: MPC97H73 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-LQFP (10x10) Alternative Parts (Cross-Reference): 87973DYILFT; 87973DYI-147LF; MPC97H73AE; 87973DYI-147T; Introduction Date: July 24, 2006 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 789327-MPC97H73FA
Packaging: Tray
Type: Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
Operating Temperature Range: 0°C ~ 70°C
Package: 52-LQFP
Frequency - Max: 240MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: LVCMOS, LVPECL
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: MPC97H73
Categories: Integrated Circuits (ICs)
Manufacturer Package: 52-LQFP (10x10)
Alternative Parts (Cross-Reference): 87973DYILFT; 87973DYI-147LF; MPC97H73AE; 87973DYI-147T;
Introduction Date: July 24, 2006
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MPC97H73FA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
MPC97H73FA
Clock Generators, PLLs, Frequency Synthesizers MPC97H73FA
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 240MHz 1 52-LQFP

Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 240MHz 1 52-LQFP

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC97H73FA - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MPC97H73FA
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MPC97H73FA
IC PLL CLK GENERATOR 1:12 52LQFP

IC PLL CLK GENERATOR 1:12 52LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-MPC97H73FA MPC97H73FA-ND 789327-MPC97H73FA MPC97H73FA MPC97H73FA
Product Name 5MHz 120MHz 240MHz Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC97H73FA Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVCMOS LVCMOS CMOS; LVCMOS CMOS; LVCMOS
Package Type Tray Surface Mount; 52-LQFP Surface Mount Surface Mount; 52-LQFP Surface Mount; Surface Mount
Frequency 240 MHz 240 MHz 240 MHz 240 MHz 240 MHz
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data