NXP Semiconductors Clock and Timing IC MPC9774AE

Description
IC PLL CLK GENERATOR 1:14 52LQFP Product overview: MPC9774AE from Freescale Semiconductor - NXP is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC9774AE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PLL CLK GENERATOR 1:14 52LQFP Product overview: MPC9774AE from Freescale Semiconductor - NXP is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC9774AE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-MPC9774AE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-MPC9774AE
Clock and Timing IC 728-MPC9774AE
IC PLL CLK GENERATOR 1:14 52LQFP Product overview: MPC9774AE from Freescale Semiconductor - NXP is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC9774AE can be used for catalog matching and distributor lookup.

IC PLL CLK GENERATOR 1:14 52LQFP Product overview: MPC9774AE from Freescale Semiconductor - NXP is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC9774AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MPC9774AE-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MPC9774AE-ND
Clock Generators, PLLs, Frequency Synthesizers MPC9774AE-ND
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 125MHz 1 52-LQFP

Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 125MHz 1 52-LQFP

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9774AE - 132302-MPC9774AE - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9774AE
132302-MPC9774AE
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9774AE 132302-MPC9774AE
Manufacturer: NXP Win Source Part Number: 132302-MPC9774AE Packaging: Tray Type: Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 52-LQFP (10x10) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 125MHz

Manufacturer: NXP
Win Source Part Number: 132302-MPC9774AE
Packaging: Tray
Type: Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 52-LQFP (10x10)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 125MHz

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MPC9774AE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
MPC9774AE
Clock Generators, PLLs, Frequency Synthesizers MPC9774AE
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 125MHz 1 52-LQFP

Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 125MHz 1 52-LQFP

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9774AE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MPC9774AE
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MPC9774AE
IC PLL CLK GENERATOR 1:14 52LQFP

IC PLL CLK GENERATOR 1:14 52LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-MPC9774AE MPC9774AE-ND 132302-MPC9774AE MPC9774AE MPC9774AE
Product Name Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9774AE Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVCMOS LVCMOS CMOS; LVCMOS CMOS; LVCMOS
Package Type Tray Surface Mount; 52-LQFP Surface Mount; 52-LQFP (10x10) Surface Mount; 52-LQFP Surface Mount; Surface Mount
Frequency 125 MHz 125 MHz 125 MHz 125 MHz 125 MHz
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data