NXP Semiconductors Clock Generators, PLLs, Frequency Synthesizers MPC9773FA

Description
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 242.5MHz 1 52-LQFP
Request a Quote Datasheet
Description
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 242.5MHz 1 52-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - MPC9773FA-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MPC9773FA-ND
Clock Generators, PLLs, Frequency Synthesizers MPC9773FA-ND
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 242.5MHz 1 52-LQFP

Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 242.5MHz 1 52-LQFP

Buy Now Datasheet
Clock and Timing IC - 728-MPC9773FA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-MPC9773FA
Clock and Timing IC 728-MPC9773FA
IC CLOCK GEN PLL LV 1:12 52-LQFP Product overview: MPC9773FA from Freescale Semiconductor - NXP is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC9773FA can be used for catalog matching and distributor lookup.

IC CLOCK GEN PLL LV 1:12 52-LQFP Product overview: MPC9773FA from Freescale Semiconductor - NXP is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC9773FA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9773FA - 129056-MPC9773FA - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9773FA
129056-MPC9773FA
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9773FA 129056-MPC9773FA
Manufacturer: NXP Win Source Part Number: 129056-MPC9773FA Packaging: Tray Type: Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVPECL Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 52-LQFP (10x10) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 242.5MHz Differential - Input and Output: Yes/No

Manufacturer: NXP
Win Source Part Number: 129056-MPC9773FA
Packaging: Tray
Type: Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVPECL
Output: LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 52-LQFP (10x10)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 242.5MHz
Differential - Input and Output: Yes/No

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9773FA - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MPC9773FA
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MPC9773FA
IC CLOCK GEN PLL LV 1:12 52-LQFP

IC CLOCK GEN PLL LV 1:12 52-LQFP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MPC9773FA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
MPC9773FA
Clock Generators, PLLs, Frequency Synthesizers MPC9773FA
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 242.5MHz 1 52-LQFP

Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 242.5MHz 1 52-LQFP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number MPC9773FA-ND 728-MPC9773FA 129056-MPC9773FA MPC9773FA MPC9773FA
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9773FA Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator
Bus Interface LVCMOS LVCMOS CMOS; LVCMOS CMOS; LVCMOS
Package Type Surface Mount; 52-LQFP Tray Surface Mount; 52-LQFP (10x10) Surface Mount; Surface Mount Surface Mount; 52-LQFP
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data