NXP Semiconductors Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9653FA MPC9653FA

Description
Manufacturer: NXP Win Source Part Number: 927962-MPC9653FA Operating Temperature Range: 0°C ~ 70°C Features: Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 125MHz 1 32-LQFP Package: Tray Package: 32-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: MPC96 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 927962-MPC9653FA Operating Temperature Range: 0°C ~ 70°C Features: Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 125MHz 1 32-LQFP Package: Tray Package: 32-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: MPC96 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9653FA - 927962-MPC9653FA - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9653FA
927962-MPC9653FA
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9653FA 927962-MPC9653FA
Manufacturer: NXP Win Source Part Number: 927962-MPC9653FA Operating Temperature Range: 0°C ~ 70°C Features: Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 125MHz 1 32-LQFP Package: Tray Package: 32-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: MPC96 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 927962-MPC9653FA
Operating Temperature Range: 0°C ~ 70°C
Features: Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 125MHz 1 32-LQFP
Package: Tray
Package: 32-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MPC96
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MPC9653FA-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MPC9653FA-ND
Clock Generators, PLLs, Frequency Synthesizers MPC9653FA-ND
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 125MHz 1 32-LQFP

Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 125MHz 1 32-LQFP

Buy Now Datasheet
Clock and Timing IC - 728-MPC9653FA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-MPC9653FA
Clock and Timing IC 728-MPC9653FA
IC CLOCK GEN PLL LV 1:8 32-LQFP Product overview: MPC9653FA from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC9653FA can be used for catalog matching and distributor lookup.

IC CLOCK GEN PLL LV 1:8 32-LQFP Product overview: MPC9653FA from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC9653FA can be used for catalog matching and distributor lookup.

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - MPC9653FA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
MPC9653FA
Clock Generators, PLLs, Frequency Synthesizers MPC9653FA
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 125MHz 1 32-LQFP

Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 125MHz 1 32-LQFP

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9653FA - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MPC9653FA
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MPC9653FA
IC CLOCK GEN PLL LV 1:8 32-LQFP

IC CLOCK GEN PLL LV 1:8 32-LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number 927962-MPC9653FA MPC9653FA-ND 728-MPC9653FA MPC9653FA MPC9653FA
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9653FA Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator
Package Type Surface Mount; 32-LQFP (7x7) Surface Mount; 32-LQFP 32-LQFP Surface Mount; 32-LQFP Surface Mount; Surface Mount
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Bus Interface LVCMOS CMOS; LVCMOS
Unlock Full Specs
to access all available technical data