Manufacturer: NXP
Win Source Part Number: 789325-MPC9653AFAR2
Packaging: Reel package
Type: Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
Operating Temperature Range: 0°C ~ 70°C
Package: 32-LQFP
Frequency - Max: 125MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: LVCMOS, LVPECL
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: MPC9653
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): MPC9653AACR2; 86953BYI-147LFT; 86953BYI-147LF; 86953BYI-147T;
Introduction Date: April 19, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC PLL CLK GENERATOR 1:8 32-LQFP / Zero Delay Buffer 8-Out LVCMOS Single-Ended 32-Pin LQFP T/R Product overview: MPC9653AFAR2 from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC9653AFAR2 can be used for catalog matching and distributor lookup.
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 125MHz 1 32-LQFP
IC PLL CLK GENERATOR 1:8 32-LQFP
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 125MHz 1 32-LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 789325-MPC9653AFAR2 | 728-MPC9653AFAR2 | MPC9653AFAR2TR-ND | MPC9653AFAR2 | MPC9653AFAR2 |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9653AFAR2 | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS; LVCMOS | LVCMOS | LVCMOS | CMOS; LVCMOS | |
| Package Type | Surface Mount | Reel package | Surface Mount; 32-LQFP | Surface Mount; Surface Mount | Surface Mount; 32-LQFP |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |