NXP Semiconductors Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9653AAC MPC9653AAC

Description
Manufacturer: NXP Win Source Part Number: 789324-MPC9653AAC Packaging: Tray Type: Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer Operating Temperature Range: 0°C ~ 70°C Package: 32-LQFP Frequency - Max: 125MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVCMOS, LVPECL Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: MPC9653 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MPC9653AFA; 86953BYI-147LFT; 86953BYI-147LF; 86953BYI-147T; Introduction Date: April 19, 2006 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 789324-MPC9653AAC Packaging: Tray Type: Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer Operating Temperature Range: 0°C ~ 70°C Package: 32-LQFP Frequency - Max: 125MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVCMOS, LVPECL Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: MPC9653 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MPC9653AFA; 86953BYI-147LFT; 86953BYI-147LF; 86953BYI-147T; Introduction Date: April 19, 2006 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9653AAC - 789324-MPC9653AAC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9653AAC
789324-MPC9653AAC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9653AAC 789324-MPC9653AAC
Manufacturer: NXP Win Source Part Number: 789324-MPC9653AAC Packaging: Tray Type: Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer Operating Temperature Range: 0°C ~ 70°C Package: 32-LQFP Frequency - Max: 125MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVCMOS, LVPECL Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: MPC9653 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MPC9653AFA; 86953BYI-147LFT; 86953BYI-147LF; 86953BYI-147T; Introduction Date: April 19, 2006 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789324-MPC9653AAC
Packaging: Tray
Type: Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
Operating Temperature Range: 0°C ~ 70°C
Package: 32-LQFP
Frequency - Max: 125MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: LVCMOS, LVPECL
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: MPC9653
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): MPC9653AFA; 86953BYI-147LFT; 86953BYI-147LF; 86953BYI-147T;
Introduction Date: April 19, 2006
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock and Timing IC - 728-MPC9653AAC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-MPC9653AAC
Clock and Timing IC 728-MPC9653AAC
IC PLL CLK GENERATOR 1:8 32-LQFP / Zero Delay Buffer 8-Out LVCMOS Single-Ended 32-Pin LQFP Tray Product overview: MPC9653AAC from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC9653AAC can be used for catalog matching and distributor lookup.

IC PLL CLK GENERATOR 1:8 32-LQFP / Zero Delay Buffer 8-Out LVCMOS Single-Ended 32-Pin LQFP Tray Product overview: MPC9653AAC from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC9653AAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MPC9653AAC-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MPC9653AAC-ND
Clock Generators, PLLs, Frequency Synthesizers MPC9653AAC-ND
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 125MHz 1 32-LQFP

Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 125MHz 1 32-LQFP

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9653AAC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MPC9653AAC
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MPC9653AAC
IC PLL CLK GENERATOR 1:8 32-LQFP

IC PLL CLK GENERATOR 1:8 32-LQFP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MPC9653AAC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
MPC9653AAC
Clock Generators, PLLs, Frequency Synthesizers MPC9653AAC
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 125MHz 1 32-LQFP

Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 125MHz 1 32-LQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 789324-MPC9653AAC 728-MPC9653AAC MPC9653AAC-ND MPC9653AAC MPC9653AAC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9653AAC Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator
Bus Interface CMOS; LVCMOS LVCMOS LVCMOS CMOS; LVCMOS
Package Type Surface Mount Tray Surface Mount; 32-LQFP Surface Mount; Surface Mount Surface Mount; 32-LQFP
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Application Specific - CY28409OXC - 867572-CY28409OXC - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 56-SSOP
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
3 suppliers
CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface - CDC319DB - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-194-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers