Manufacturer: NXP
Win Source Part Number: 789322-MPC961CFA
Packaging: Tray
Type: Fanout Buffer (Distribution), Zero Delay Buffer
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LQFP
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.465 V
Input: LVCMOS
Output: LVCMOS
PLL: Yes
Divider/Multiplier: No/No
Part Status: Obsolete(EOL)
Family Name: MPC961
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): MPC961CAC;
Introduction Date: April 19, 2006
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Fanout Buffer (Distribution), Zero Delay Buffer IC 200MHz 1 32-LQFP
IC FANOUT BUFFER 32TQFP Product overview: MPC961CFA from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC961CFA can be used for catalog matching and distributor lookup.
IC ZDB CMOS LV 1:18 32-LQFP
IC FANOUT BUFFER 32TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 789322-MPC961CFA | MPC961CFA-ND | 728-MPC961CFA | MPC961CFA | MPC961CFA |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC961CFA | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator | Clock Generator | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator | |
| Bus Interface | CMOS; LVCMOS | LVCMOS | LVCMOS | CMOS; LVCMOS | |
| Package Type | Surface Mount | Surface Mount; 32-LQFP | Tray | Surface Mount; Surface Mount |