IC CLOCK DRIVER 48LQFP Product overview: MPC9600FA from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC9600FA can be used for catalog matching and distributor lookup.
Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226502-MPC9600FA
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Clock Driver, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 200MHz 1 48-LQFP
Clock Driver, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 200MHz 1 48-LQFP
IC CLOCK DRVR PLL LV 1:21 48LQFP
IC CLOCK DRVR PLL LV 1:21 48LQFP
IC CLOCK DRIVER 48LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-MPC9600FA | 1226502-MPC9600FA | MPC9600FA-ND | MPC9600FA | 568-MPC9600FA | MPC9600FA | MPC9600FA |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9600FA | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | IC CLOCK DRVR PLL LV 1:21 48LQFP | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | |||
| Package Type | Tray | Surface Mount; 48-LQFP | Surface Mount; 48-LQFP | 48-LQFP | Surface Mount; Surface Mount | ||
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts | ||
| Frequency | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz |