Manufacturer: NXP
Win Source Part Number: 117887-MPC9600AE
Packaging: Tray
Type: Clock Driver, Fanout Distribution, Multiplexer, Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVPECL
Output: LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Clock Driver, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 200MHz 1 48-LQFP
Clock Driver, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 200MHz 1 48-LQFP
IC PLL CLOCK DRIVER 1:21 48-LQFP
IC PLL CLOCK DRIVER 1:21 48-LQFP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 117887-MPC9600AE | MPC9600AE-ND | MPC9600AE | MPC9600AE | MPC9600AE |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9600AE | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Driver; Clock Generator | Clock Driver | Clock Driver, Fanout Distribution, Multiplexer, Zero Delay Buffer; Clock Generator | Clock Generator |
| Bus Interface | CMOS; LVCMOS | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | |
| Package Type | Surface Mount; 48-LQFP (7x7) | Surface Mount; 48-LQFP | Surface Mount; 48-LQFP | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts |