NXP Semiconductors Clock Buffers, Drivers MPC9449FAR2

Description
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 3:15 200MHz 52-LQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 3:15 200MHz 52-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - MPC9449FAR2TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MPC9449FAR2TR-ND
Clock Buffers, Drivers MPC9449FAR2TR-ND
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 3:15 200MHz 52-LQFP

Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 3:15 200MHz 52-LQFP

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9449FAR2 - 927959-MPC9449FAR2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9449FAR2
927959-MPC9449FAR2
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9449FAR2 927959-MPC9449FAR2
Manufacturer: NXP Win Source Part Number: 927959-MPC9449FAR2 Operating Temperature Range: -40°C ~ 85°C Package: 52-LQFP Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MPC94 Categories: Integrated Circuits (ICs) Case / Package: 52-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MPC9449FAR2CT, MPC9449FAR2TR

Manufacturer: NXP
Win Source Part Number: 927959-MPC9449FAR2
Operating Temperature Range: -40°C ~ 85°C
Package: 52-LQFP
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MPC94
Categories: Integrated Circuits (ICs)
Case / Package: 52-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MPC9449FAR2CT, MPC9449FAR2TR

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - MPC9449FAR2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MPC9449FAR2
Clock/Timing - Clock Buffers, Drivers MPC9449FAR2
IC CLK BUFFER 3:15 200MHZ 52LQFP

IC CLK BUFFER 3:15 200MHZ 52LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number MPC9449FAR2TR-ND 927959-MPC9449FAR2 MPC9449FAR2
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9449FAR2 Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface LVCMOS
Package Type Surface Mount; 52-LQFP Surface Mount; 52-TQFP (10x10) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1362474-RV-8263-C7-32.768KHZ-20PPM-TA-QC - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
7 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4007BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 7500 MHz
View Details
Real Time Clocks - 1898329P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details