NXP Semiconductors Clock Buffers, Drivers MPC9448FA

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 350MHz 32-LQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 350MHz 32-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - MPC9448FA-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MPC9448FA-ND
Clock Buffers, Drivers MPC9448FA-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 350MHz 32-LQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 350MHz 32-LQFP

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9448FA - 136374-MPC9448FA - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9448FA
136374-MPC9448FA
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9448FA 136374-MPC9448FA
Manufacturer: NXP Win Source Part Number: 136374-MPC9448FA Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVPECL Output: LVCMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 350MHz Differential - Input and Output: Yes/No Alternative Parts (Cross-Reference): CY29948AXC; PCK9448BD,151; MPC9448FA; PCK9448BD,128; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 136374-MPC9448FA
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVPECL
Output: LVCMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 350MHz
Differential - Input and Output: Yes/No
Alternative Parts (Cross-Reference): CY29948AXC; PCK9448BD,151; MPC9448FA; PCK9448BD,128;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - MPC9448FA - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MPC9448FA
Clock/Timing - Clock Buffers, Drivers MPC9448FA
IC CLK BUFFER 2:12 350MHZ 32LQFP

IC CLK BUFFER 2:12 350MHZ 32LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number MPC9448FA-ND 136374-MPC9448FA MPC9448FA
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9448FA Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface LVCMOS CMOS; LVCMOS
Package Type Surface Mount; 32-LQFP Surface Mount; 32-LQFP (7x7) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-8803-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22381FC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Application Specific - ADN2811ACP-CML - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2660 MHz
View Details