NXP Semiconductors Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9446FAR2 MPC9446FAR2

Description
Manufacturer: NXP Win Source Part Number: 139754-MPC9446FAR2 Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (9x9) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 139754-MPC9446FAR2 Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (9x9) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9446FAR2
139754-MPC9446FAR2
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9446FAR2 139754-MPC9446FAR2
Manufacturer: NXP Win Source Part Number: 139754-MPC9446FAR2 Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (9x9) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 139754-MPC9446FAR2
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (9x9)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 250MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Buffers, Drivers - MPC9446FAR2TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MPC9446FAR2TR-ND
Clock Buffers, Drivers MPC9446FAR2TR-ND
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:10 250MHz 32-LQFP

Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:10 250MHz 32-LQFP

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - MPC9446FAR2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MPC9446FAR2
Clock/Timing - Clock Buffers, Drivers MPC9446FAR2
IC CLK BUFFER 2:10 250MHZ 32LQFP

IC CLK BUFFER 2:10 250MHZ 32LQFP

Supplier's Site Datasheet
Clock Buffers, Drivers - MPC9446FAR2 - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
MPC9446FAR2
Clock Buffers, Drivers MPC9446FAR2
IC CLK BUFFER 2:10 250MHZ 32LQFP

IC CLK BUFFER 2:10 250MHZ 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 139754-MPC9446FAR2 MPC9446FAR2TR-ND MPC9446FAR2 MPC9446FAR2
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9446FAR2 Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver Fanout Buffer (Distribution), Divider, Multiplexer; Clock Driver
Bus Interface CMOS; LVCMOS LVCMOS LVCMOS
Package Type Surface Mount; 32-LQFP (9x9) Surface Mount; 32-LQFP Surface Mount; Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 5.5 volts
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-4BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1750 MHz
View Details
Clock Synthesizers - 412933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; Ssop
View Details
Clocks and timing solutions - CYPRESS™ Buffers - CY2309CSXI-1HT - CY2309CSXI-1HT - Infineon Technologies AG
Specs
Device Type Clock Driver
Bus Interface CMOS
Package Type PG-DSO-16
View Details
4 suppliers