Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:10 250MHz 32-LQFP
Manufacturer: NXP
Win Source Part Number: 134901-MPC9446AC
Packaging: Tray
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (9x9)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 250MHz
IC CLK BUFFER 2:10 250MHZ 32LQFP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MPC9446AC-ND | 134901-MPC9446AC | MPC9446AC |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9446AC | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | LVCMOS | CMOS; LVCMOS | |
| Package Type | Surface Mount; 32-LQFP | Surface Mount; 32-LQFP (9x9) | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts |