Manufacturer: NXP
Win Source Part Number: 143434-MPC9443FA
Packaging: Tray
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVPECL
Output: LVCMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 350MHz
Differential - Input and Output: Yes/No
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:16 350MHz 48-LQFP
IC CLK BUFFER 2:16 350MHZ 48LQFP
IC CLK BUFFER 2:16 350MHZ 48LQFP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 143434-MPC9443FA | MPC9443FA-ND | MPC9443FA | MPC9443FA |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC9443FA | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Clock Driver | Fanout Buffer (Distribution), Divider, Multiplexer; Clock Driver |
| Bus Interface | CMOS; LVCMOS | LVCMOS | LVCMOS | |
| Package Type | Surface Mount; 48-LQFP (7x7) | Surface Mount; 48-LQFP | Surface Mount; Surface Mount | Surface Mount; Surface Mount |