Manufacturer: NXP
Win Source Part Number: 885766-MPC9351AC
Operating Temperature Range: -40°C ~ 85°C
Features: Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 200MHz 1 32-LQFP
Package: Tray
Package: 32-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MPC93
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 200MHz 1 32-LQFP
IC PLL CLOCK DRIVER LV 32-LQFP
IC PLL CLOCK DRIVER LV 32-LQFP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 885766-MPC9351AC | MPC9351AC | MPC9351AC | MPC9351AC |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9351AC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer; Clock Generator | Clock Generator |
| Package Type | Surface Mount; 32-LQFP (7x7) | Surface Mount; 32-LQFP | Surface Mount; Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Bus Interface | CMOS; LVCMOS | CMOS; LVCMOS |