Clock Generator, Fanout Distribution, Multiplexer IC 200MHz 1 32-LQFP
Manufacturer: NXP
Win Source Part Number: 059477-MPC9350FA
Packaging: Tray
Type: Clock Generator, Fanout Distribution, Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 200MHz
IC CLOCK GENERATOR 32LQFP Product overview: MPC9350FA from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC9350FA can be used for catalog matching and distributor lookup.
Clock Generator, Fanout Distribution, Multiplexer IC 200MHz 1 32-LQFP
IC CLOCK GENERATOR PLL LV 32LQFP
IC CLOCK GENERATOR 32LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MPC9350FA-ND | 059477-MPC9350FA | 728-MPC9350FA | MPC9350FA | MPC9350FA | MPC9350FA |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9350FA | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator, Fanout Distribution, Multiplexer; Clock Generator | |
| Bus Interface | LVCMOS | CMOS; LVCMOS | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | |
| Package Type | Surface Mount; 32-LQFP | Surface Mount; 32-LQFP (7x7) | Tray | Surface Mount; 32-LQFP | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts |