Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 160MHz 1 32-LQFP
Manufacturer: NXP
Win Source Part Number: 1079433-MPC9315FA
Packaging: Tray
Type: Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 160MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer: NXP
Win Source Part Number: 104901-MPC9315FA
Packaging: Tray
Type: Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 160MHz
IC CLOCK GENERATOR 32LQFP Product overview: MPC9315FA from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC9315FA can be used for catalog matching and distributor lookup.
IC CLOCK GENERATOR 32LQFP
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 160MHz 1 32-LQFP
IC CLOCK GENERATOR PLL LV 32LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MPC9315FA-ND | 1079433-MPC9315FA | 728-MPC9315FA | MPC9315FA | MPC9315FA | MPC9315FA |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9315FA | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | LVCMOS | CMOS; LVCMOS | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | |
| Package Type | Surface Mount; 32-LQFP | Surface Mount; 32-LQFP (7x7) | Tray | Surface Mount; 32-LQFP | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts |