NXP Semiconductors 12MHz 125MHz SSOP Clock and Timing IC MPC926508SD

Description
IC NETWORKING CLK SOURCE 20-SSOP / Clock Generator 12MHz to 125MHz-IN 20-Pin SSOP Product overview: MPC926508SD from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 125MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 12MHz, 125MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC926508SD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC NETWORKING CLK SOURCE 20-SSOP / Clock Generator 12MHz to 125MHz-IN 20-Pin SSOP Product overview: MPC926508SD from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 125MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 12MHz, 125MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC926508SD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12MHz 125MHz SSOP Clock and Timing IC - 728-MPC926508SD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12MHz 125MHz SSOP Clock and Timing IC
728-MPC926508SD
12MHz 125MHz SSOP Clock and Timing IC 728-MPC926508SD
IC NETWORKING CLK SOURCE 20-SSOP / Clock Generator 12MHz to 125MHz-IN 20-Pin SSOP Product overview: MPC926508SD from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 125MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 12MHz, 125MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC926508SD can be used for catalog matching and distributor lookup.

IC NETWORKING CLK SOURCE 20-SSOP / Clock Generator 12MHz to 125MHz-IN 20-Pin SSOP Product overview: MPC926508SD from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 125MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 12MHz, 125MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC926508SD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC926508SD
791456-MPC926508SD
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC926508SD 791456-MPC926508SD
Manufacturer: NXP Win Source Part Number: 791456-MPC926508SD Packaging: Tube Type: Clock/Frequency Synthesizer Operating Temperature Range: 0°C ~ 70°C Package: 20-LSSOP (0.154", 3.90mm Width) Frequency - Max: 133.33MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: Clock, Crystal Output: CMOS, TTL PLL: Yes Divider/Multiplier: No/No Part Status: Obsolete(EOL) Family Name: MPC926508 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Introduction Date: February 01, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 791456-MPC926508SD
Packaging: Tube
Type: Clock/Frequency Synthesizer
Operating Temperature Range: 0°C ~ 70°C
Package: 20-LSSOP (0.154", 3.90mm Width)
Frequency - Max: 133.33MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 3.63 V
Input: Clock, Crystal
Output: CMOS, TTL
PLL: Yes
Divider/Multiplier: No/No
Part Status: Obsolete(EOL)
Family Name: MPC926508
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Introduction Date: February 01, 2004
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MPC926508SD-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MPC926508SD-ND
Clock Generators, PLLs, Frequency Synthesizers MPC926508SD-ND
"Clock/Frequency Synthesizer IC 133.33MHz 1 20-SSOP (0.154"", 3.90mm Width)"

"Clock/Frequency Synthesizer IC 133.33MHz 1 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC926508SD - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MPC926508SD
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MPC926508SD
IC NETWORKING CLK SOURCE 20-SSOP

IC NETWORKING CLK SOURCE 20-SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-MPC926508SD 791456-MPC926508SD MPC926508SD-ND MPC926508SD
Product Name 12MHz 125MHz SSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC926508SD Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CMOS, TTL CMOS; TTL; CMOS, TTL CMOS; TTL
Package Type Tube Surface Mount Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" Surface Mount; Surface Mount
Frequency 133 MHz 133 MHz 133 MHz 133 MHz
Unlock Full Specs
to access all available technical data