Manufacturer: NXP
Win Source Part Number: 059475-MPC9229FA
Packaging: Tray
Type: Clock/Frequency Synthesizer, Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVPECL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: No/Yes
IC PECL CLOCK LV 400MHZ 32-LQFP Product overview: MPC9229FA from Freescale Semiconductor - NXP is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 400MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC9229FA can be used for catalog matching and distributor lookup.
Clock/Frequency Synthesizer, Clock Generator IC 400MHz 1 32-LQFP
IC PECL CLOCK LV 400MHZ 32-LQFP
Clock/Frequency Synthesizer, Clock Generator IC 400MHz 1 32-LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 059475-MPC9229FA | 728-MPC9229FA | MPC9229FA-ND | MPC9229FA | MPC9229FA |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9229FA | 400MHZ Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL | |
| Package Type | Surface Mount; 32-LQFP (7x7) | Tray | Surface Mount; 32-LQFP | Surface Mount; Surface Mount | Surface Mount; 32-LQFP |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |