Manufacturer: NXP
Win Source Part Number: 133939-MPC9229AC
Packaging: Tray
Type: Clock/Frequency Synthesizer, Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVPECL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: No/Yes
IC CLK/FREQ SYNTH 32LQFP Product overview: MPC9229AC from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC9229AC can be used for catalog matching and distributor lookup.
Clock/Frequency Synthesizer, Clock Generator IC 400MHz 1 32-LQFP
IC CLK/FREQ SYNTH 32LQFP
IC PECL CLOCK SYNTHESIZER 32LQFP
Clock/Frequency Synthesizer, Clock Generator IC 400MHz 1 32-LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 133939-MPC9229AC | 728-MPC9229AC | MPC9229AC-ND | MPC9229AC | MPC9229AC | MPC9229AC |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9229AC | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock/Frequency Synthesizer, Clock Generator; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL | ECL; PECL; LVPECL; LVPECL | |
| Package Type | Surface Mount; 32-LQFP (7x7) | Tray | Surface Mount; 32-LQFP | Surface Mount; Surface Mount | Surface Mount; 32-LQFP | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |