NXP Semiconductors Clock Buffers, Drivers MPC905DR2

Description
"Clock Fanout Buffer (Distribution) IC 1:6 100MHz 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:6 100MHz 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - MPC905DR2TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MPC905DR2TR-ND
Clock Buffers, Drivers MPC905DR2TR-ND
"Clock Fanout Buffer (Distribution) IC 1:6 100MHz 16-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:6 100MHz 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC905DR2 - 111371-MPC905DR2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC905DR2
111371-MPC905DR2
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC905DR2 111371-MPC905DR2
Manufacturer: NXP Win Source Part Number: 111371-MPC905DR2 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL, Crystal Output: LVCMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Differential - Input and Output: Yes/No

Manufacturer: NXP
Win Source Part Number: 111371-MPC905DR2
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL, Crystal
Output: LVCMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 100MHz
Differential - Input and Output: Yes/No

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - MPC905DR2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MPC905DR2
Clock/Timing - Clock Buffers, Drivers MPC905DR2
IC CLK BUFFER 1:6 100MHZ 16SOIC

IC CLK BUFFER 1:6 100MHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number MPC905DR2TR-ND 111371-MPC905DR2 MPC905DR2
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC905DR2 Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVCMOS CMOS; LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" Surface Mount; 16-SOIC Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
RTC/Clock Chip >> Real-time Clocks (RTC) - RV-8803-C7-32.768KHZ-7PPM-TA105-QA - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4208BRU-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2000 MHz
View Details
Clock Synthesizers - 8099705 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Lfcsp wd
View Details