Manufacturer: Freescale Semiconductor - NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080079-MPC905D
Mounting: SMD (SMT)
Operating Supply Voltage: 240 V
Categories: OEM Parts(M-N)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1080079-MPC905D |
| Product Name | OEM Parts - OEM Parts (M - N) - MPC905D |