MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
IC MPU MPC8XX 66MHZ 357BGA Product overview: MPC885VR66 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC885VR66 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 789315-MPC885VR66
Series: MPC8xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 95°C (TA)
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 66MHz
Co-Processors/DSP: Communications; CPM, Security; SEC
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (3), 10/100 Mbps (2)
USB: USB 2.0 (1)
Voltage - I/O: 3.3V
Security Features: Cryptography
Package: 357-BBGA
Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Family Name: MPC885
Categories: Integrated Circuits (ICs)
Manufacturer Package: 357-PBGA (25x25)
Introduction Date: April 12, 2005
ECCN: 5A002.a.1
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
POWERQUICC 32 BIT POWER ARCHITEC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC885VR66-ND | 694-MPC885VR66 | 789315-MPC885VR66 | MPC885VR66 | MPC885VR66 |
| Product Name | Microprocessors | 66MHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - MPC885VR66 | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | MPC8xx | PowerQUICC MPC8xx Processor | MPC8xx | MPC8xx | |
| Supply Voltage | 3.3V | 1.8 | 3.3V | ||
| Package Type | Other; 357-BBGA | Other; Tray | BGA; Other; 357-BBGA | ||
| Pin Count | 357 | 357 |