NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microprocessors MPC880CVR66

Description
Win Source Part Number: 1356931-MPC880CVR66 Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: -40°C ~ 100°C (TA) Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) Mfr: Freescale Semiconductor Series: MPC8xx Package: Tray Product Status: Active Package / Case: 357-BBGA Supplier Device Package: 357-PBGA (25x25) Base Product Number: MPC88 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992 Speed: 66MHz Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No USB: USB 2.0 (1) Additional Interfaces: HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART Ethernet: 10Mbps (2), 10/100Mbps (2) Voltage - I/O: 3.3V
Request a Quote Datasheet
Description
Win Source Part Number: 1356931-MPC880CVR66 Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: -40°C ~ 100°C (TA) Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) Mfr: Freescale Semiconductor Series: MPC8xx Package: Tray Product Status: Active Package / Case: 357-BBGA Supplier Device Package: 357-PBGA (25x25) Base Product Number: MPC88 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992 Speed: 66MHz Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No USB: USB 2.0 (1) Additional Interfaces: HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART Ethernet: 10Mbps (2), 10/100Mbps (2) Voltage - I/O: 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1356931-MPC880CVR66 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1356931-MPC880CVR66
Integrated Circuits (ICs) - Embedded - Microprocessors 1356931-MPC880CVR66
Win Source Part Number: 1356931-MPC880CVR66 Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: -40°C ~ 100°C (TA) Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) Mfr: Freescale Semiconductor Series: MPC8xx Package: Tray Product Status: Active Package / Case: 357-BBGA Supplier Device Package: 357-PBGA (25x25) Base Product Number: MPC88 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992 Speed: 66MHz Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No USB: USB 2.0 (1) Additional Interfaces: HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART Ethernet: 10Mbps (2), 10/100Mbps (2) Voltage - I/O: 3.3V

Win Source Part Number: 1356931-MPC880CVR66
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Temperature Range - Operating: -40°C ~ 100°C (TA)
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
Mfr: Freescale Semiconductor
Series: MPC8xx
Package: Tray
Product Status: Active
Package / Case: 357-BBGA
Supplier Device Package: 357-PBGA (25x25)
Base Product Number: MPC88
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992
Speed: 66MHz
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
USB: USB 2.0 (1)
Additional Interfaces: HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART
Ethernet: 10Mbps (2), 10/100Mbps (2)
Voltage - I/O: 3.3V

Buy Now Datasheet
66MHZ Embedded Microprocessor MPU - 694-MPC880CVR66 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
66MHZ Embedded Microprocessor MPU
694-MPC880CVR66
66MHZ Embedded Microprocessor MPU 694-MPC880CVR66
IC MPU MPC8XX 66MHZ 357BGA Product overview: MPC880CVR66 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC880CVR66 can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 66MHZ 357BGA Product overview: MPC880CVR66 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC880CVR66 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC880CVR66-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC880CVR66-ND
Microprocessors MPC880CVR66-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

Buy Now Datasheet
Microprocessors - MPC880CVR66 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC880CVR66
Microprocessors MPC880CVR66
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

Buy Now Datasheet
Microprocessors - MPC880CVR66 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC880CVR66
Microprocessors MPC880CVR66
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC880CVR66 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC880CVR66
Integrated Circuits (ICs) - Embedded - Microprocessors MPC880CVR66
IC MPU MPC8XX 66MHZ 357BGA

IC MPU MPC8XX 66MHZ 357BGA

Supplier's Site
Embedded - Microprocessors - MPC880CVR66 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC880CVR66
Embedded - Microprocessors MPC880CVR66
IC MPU MPC8XX 66MHZ 357BGA

IC MPU MPC8XX 66MHZ 357BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1356931-MPC880CVR66 694-MPC880CVR66 MPC880CVR66-ND MPC880CVR66 MPC880CVR66 MPC880CVR66
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 66MHZ Embedded Microprocessor MPU Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V 3.3V
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Package Type Other; Tray Other; 357-BBGA BGA; Other; 357-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874CCYEA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
8 suppliers
Embedded - Microprocessors - EN80C186XL-20 - Lingto Electronic Limited
Specs
Microprocessor Family 80C186
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Power efficient PowerArchitecture ® based solutions (QorIQ T-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780-pin
PBGA
View Details