NXP Semiconductors 66MHZ Embedded Microprocessor MPU MPC875VR66

Description
IC MPU MPC8XX 66MHZ 256BGA Product overview: MPC875VR66 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC875VR66 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MPU MPC8XX 66MHZ 256BGA Product overview: MPC875VR66 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC875VR66 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC875VR66 is a 32-bit microprocessor from Quarktwin Technology Ltd., designed for a variety of controller applications and communications systems. It operates at a core frequency of up to 133 MHz and features an 80 MHz external bus in 1:1 mode. The processor includes an embedded MPC8xx core, memory management units (MMUs), and both instruction and data caches of 8 Kbytes each. This microprocessor supports dynamic bus sizing for 8, 16, and 32-bit data, and has a comprehensive memory controller capable of interfacing with various memory types, including DRAM and Flash EPROMs. It also includes two Fast Ethernet controllers for 10/100 Mbps connectivity, general-purpose timers, and a security engine optimized for cryptographic algorithms such as AES and DES. The MPC875VR66 is suitable for applications requiring robust processing capabilities and enhanced networking features, making it a viable option for engineers looking to implement advanced communication solutions.

Datasheet Summary
Powered by GS/AI

The MPC875VR66 is a 32-bit microprocessor from Quarktwin Technology Ltd., designed for a variety of controller applications and communications systems. It operates at a core frequency of up to 133 MHz and features an 80 MHz external bus in 1:1 mode. The processor includes an embedded MPC8xx core, memory management units (MMUs), and both instruction and data caches of 8 Kbytes each. This microprocessor supports dynamic bus sizing for 8, 16, and 32-bit data, and has a comprehensive memory controller capable of interfacing with various memory types, including DRAM and Flash EPROMs. It also includes two Fast Ethernet controllers for 10/100 Mbps connectivity, general-purpose timers, and a security engine optimized for cryptographic algorithms such as AES and DES. The MPC875VR66 is suitable for applications requiring robust processing capabilities and enhanced networking features, making it a viable option for engineers looking to implement advanced communication solutions.

Suppliers

Company
Product
Description
Supplier Links
66MHZ Embedded Microprocessor MPU - 694-MPC875VR66 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
66MHZ Embedded Microprocessor MPU
694-MPC875VR66
66MHZ Embedded Microprocessor MPU 694-MPC875VR66
IC MPU MPC8XX 66MHZ 256BGA Product overview: MPC875VR66 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC875VR66 can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 66MHZ 256BGA Product overview: MPC875VR66 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC875VR66 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC875VR66-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC875VR66-ND
Microprocessors MPC875VR66-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC875VR66 - 789312-MPC875VR66 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC875VR66
789312-MPC875VR66
Embedded - Embedded - Microprocessors - MPC875VR66 789312-MPC875VR66
Manufacturer: NXP Win Source Part Number: 789312-MPC875VR66 Series: MPC8xx Packaging: Tray Operating Temperature Range: 0°C ~ 95°C (TA) Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 66MHz Co-Processors/DSP: Communications; CPM, Security; SEC RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (1), 10/100 Mbps (2) USB: USB 2.0 (1) Voltage - I/O: 3.3V Security Features: Cryptography Package: 256-BBGA Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART Family Name: MPC875 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-PBGA (23x23) Alternative Parts (Cross-Reference): IBM25PPC750CXEJQ5512 ; IBM25PPC750CXEJQ5522 T; IBM25PPC750CXEJQ5012 ; IBM25PPC750CXEJQ5022 T; Introduction Date: April 23, 2005 ECCN: 5A002.a.1 Estimated EOL Date: 2022 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789312-MPC875VR66
Series: MPC8xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 95°C (TA)
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 66MHz
Co-Processors/DSP: Communications; CPM, Security; SEC
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (1), 10/100 Mbps (2)
USB: USB 2.0 (1)
Voltage - I/O: 3.3V
Security Features: Cryptography
Package: 256-BBGA
Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Family Name: MPC875
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-PBGA (23x23)
Alternative Parts (Cross-Reference): IBM25PPC750CXEJQ5512; IBM25PPC750CXEJQ5522T; IBM25PPC750CXEJQ5012; IBM25PPC750CXEJQ5022T;
Introduction Date: April 23, 2005
ECCN: 5A002.a.1
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microprocessors - MPC875VR66 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC875VR66
Embedded - Microprocessors MPC875VR66
IC MPU MPC8XX 66MHZ 256BGA

IC MPU MPC8XX 66MHZ 256BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC875VR66 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC875VR66
Integrated Circuits (ICs) - Embedded - Microprocessors MPC875VR66
IC MPU 66MHZ 256BGA

IC MPU 66MHZ 256BGA

Supplier's Site
Microprocessors - MPC875VR66 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC875VR66
Microprocessors MPC875VR66
IC MPU MPC8XX 66MHZ 256BGA

IC MPU MPC8XX 66MHZ 256BGA

Supplier's Site Datasheet
Microprocessors - MPC875VR66 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC875VR66
Microprocessors MPC875VR66
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

Buy Now Datasheet
Microprocessors - MPC875VR66 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC875VR66
Microprocessors MPC875VR66
MPC8xx Microprocessor IC - 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC - 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

Buy Now Datasheet
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23) - 568-MPC875VR66 - Utmel Electronic Limited
Hong Kong, China
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)
568-MPC875VR66
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23) 568-MPC875VR66
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC875VR66 MPC875VR66-ND 789312-MPC875VR66 MPC875VR66 MPC875VR66 MPC875VR66 MPC875VR66 568-MPC875VR66
Product Name 66MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MPC875VR66 Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 256-PBGA (23x23)
Microprocessor Family PowerQUICC MPC8xx Processor MPC8xx MPC8xx MPC8xx MPC8xx MPC8xx
Supply Voltage 1.8 3.3V 3.3V 1.8V
Package Type Other; Tray Other; 256-BBGA Other; 256-BBGA BGA; Other; 256-BBGA Other; 256-BBGA
Pin Count 256 256
Power Dissipation 390 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA722AHGABCRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Embedded - Microprocessors - AM2901CDC - Lingto Electronic Limited
Specs
Microprocessor Family AM2901
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details