MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 256-PBGA (23x23)
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 256-PBGA (23x23)
MPC8xx Microprocessor IC - 1 Core, 32-Bit 133MHz 256-PBGA (23x23)
IC MPU MPC8XX 133MHZ 256BGA
POWERQUICC RISC MICROPROCESSOR
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC870ZT133-ND | MPC870ZT133 | MPC870ZT133 | MPC870ZT133 |
| Product Name | Microprocessors | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | MPC8xx | MPC8xx | MPC8xx | Active |
| Supply Voltage | 3.3V | |||
| Package Type | Other; 256-BBGA | BGA; Other; 256-BBGA |