NXP Semiconductors Microprocessors MPC870VR133

Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 256-PBGA (23x23)
Request a Quote Datasheet
Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 256-PBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC870VR133-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC870VR133-ND
Microprocessors MPC870VR133-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 256-PBGA (23x23)

Buy Now Datasheet
133MHZ Embedded Microprocessor MPU - 694-MPC870VR133 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ Embedded Microprocessor MPU
694-MPC870VR133
133MHZ Embedded Microprocessor MPU 694-MPC870VR133
IC MPU MPC8XX 133MHZ 256BGA Product overview: MPC870VR133 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC870VR133 can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 133MHZ 256BGA Product overview: MPC870VR133 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC870VR133 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC870VR133 - 143779-MPC870VR133 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC870VR133
143779-MPC870VR133
Embedded - Embedded - Microprocessors - MPC870VR133 143779-MPC870VR133
Manufacturer: NXP Win Source Part Number: 143779-MPC870VR133 Packaging: Tray Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (2) USB: USB 2.0 (1) Voltage - I/O: 3.3V Additional Interfaces: I2C, PCMCIA, SPI, TDM, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TA) Case / Package: 256-PBGA (23x23) Speed(Frequency): 133MHz Security Package / Case: 256-BBGA

Manufacturer: NXP
Win Source Part Number: 143779-MPC870VR133
Packaging: Tray
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (2)
USB: USB 2.0 (1)
Voltage - I/O: 3.3V
Additional Interfaces: I2C, PCMCIA, SPI, TDM, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 95°C (TA)
Case / Package: 256-PBGA (23x23)
Speed(Frequency): 133MHz
Security Package / Case: 256-BBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC870VR133
Microprocessors - MPU MPC870VR133
Microprocessors - MPU 133 MHz 176 MIPS

Microprocessors - MPU 133 MHz 176 MIPS

Buy Now Datasheet
Embedded - Microprocessors - MPC870VR133 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC870VR133
Embedded - Microprocessors MPC870VR133
IC MPU MPC8XX 133MHZ 256BGA

IC MPU MPC8XX 133MHZ 256BGA

Supplier's Site Datasheet
Microprocessors - MPC870VR133 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC870VR133
Microprocessors MPC870VR133
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 256-PBGA (23x23)

Buy Now Datasheet
Microprocessors - MPC870VR133 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC870VR133
Microprocessors MPC870VR133
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 256-PBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC870VR133 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC870VR133
Integrated Circuits (ICs) - Embedded - Microprocessors MPC870VR133
POWERQUICC 32 BIT POWER ARCHITEC

POWERQUICC 32 BIT POWER ARCHITEC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC870VR133-ND 694-MPC870VR133 143779-MPC870VR133 MPC870VR133 MPC870VR133 MPC870VR133 MPC870VR133
Product Name Microprocessors 133MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC870VR133 Microprocessors - MPU Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family MPC8xx PowerQUICC MPC8xx Processor MPC8xx MPC8xx MPC8xx
Supply Voltage 3.3V 1.8 3.3V
Package Type Other; 256-BBGA Other; Tray P-BGA; Other; 256-PBGA (23x23) BGA; Other; 256-BBGA
Pin Count 256 256
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBPA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - 1261920-SAM9X60D6KT-I/4GB - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.8V, 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers