IC MPU MPC8XX 133MHZ 357BGA Product overview: MPC866PVR133A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC866PVR133A can be used for catalog matching and distributor lookup.
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 357-PBGA (25x25)
Manufacturer: NXP
Win Source Part Number: 024306-MPC866PVR133A
Packaging: Tray
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (4), 10/100 Mbps (1)
Voltage - I/O: 3.3V
Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 95°C (TA)
Case / Package: 357-PBGA (25x25)
Speed(Frequency): 133MHz
Security Package / Case: 357-BBGA
IC MPU MPC8XX 133MHZ 357BGA
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 357-PBGA (25x25)
IC MPU MPC8XX 133MHZ 357BGA
Microprocessors - MPU PQ I HIP6W NO-PB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC866PVR133A | 568-14822-ND | 024306-MPC866PVR133A | MPC866PVR133A | MPC866PVR133A | MPC866PVR133A | MPC866PVR133A |
| Product Name | 133MHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Embedded - Microprocessors - MPC866PVR133A | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors - MPU |
| Package Type | Other; Tray | Other; 357-BBGA | P-BGA; Other; 357-PBGA (25x25) | Other; 357-BBGA | BGA; Other; 357-BBGA | ||
| Operating Temperature | 0 C (32 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | MPC8xx | MPC8xx | MPC8xx | MPC8xx |