NXP Semiconductors Microprocessors MPC862TCZQ66B

Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
Request a Quote
Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC862TCZQ66B is a member of the MPC862/857T/857DSL family from Freescale Semiconductor, featuring a single-chip integrated microprocessor with a PowerPC core. It operates at a frequency of 66 MHz and is designed for various controller applications, particularly in communications and networking systems. The device includes a 32-bit architecture with 32 general-purpose registers and supports both 4 Kbyte and 8 Kbyte data caches, as well as 4 Kbyte and 16 Kbyte instruction caches, depending on the specific variant. Key features include enhanced ATM functionality, improved operation, administration, and maintenance (OAM) support, and the capability for ATM port-to-port switching without requiring RAM-based microcode. It supports simultaneous MII (10/100Base-T) and UTOPIA operations, making it suitable for high-performance networking applications. The microprocessor also includes a complete dynamic RAM controller, general-purpose timers, and a fast Ethernet controller, providing versatility for various embedded system designs. Engineers considering the MPC862TCZQ66B should evaluate its specifications against their project requirements, particularly in terms of processing power, memory management, and networking capabilities.

Datasheet Summary
Powered by GS/AI

The MPC862TCZQ66B is a member of the MPC862/857T/857DSL family from Freescale Semiconductor, featuring a single-chip integrated microprocessor with a PowerPC core. It operates at a frequency of 66 MHz and is designed for various controller applications, particularly in communications and networking systems. The device includes a 32-bit architecture with 32 general-purpose registers and supports both 4 Kbyte and 8 Kbyte data caches, as well as 4 Kbyte and 16 Kbyte instruction caches, depending on the specific variant. Key features include enhanced ATM functionality, improved operation, administration, and maintenance (OAM) support, and the capability for ATM port-to-port switching without requiring RAM-based microcode. It supports simultaneous MII (10/100Base-T) and UTOPIA operations, making it suitable for high-performance networking applications. The microprocessor also includes a complete dynamic RAM controller, general-purpose timers, and a fast Ethernet controller, providing versatility for various embedded system designs. Engineers considering the MPC862TCZQ66B should evaluate its specifications against their project requirements, particularly in terms of processing power, memory management, and networking capabilities.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC862TCZQ66B-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC862TCZQ66B-ND
Microprocessors MPC862TCZQ66B-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC862TCZQ66B - 789311-MPC862TCZQ66B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC862TCZQ66B
789311-MPC862TCZQ66B
Embedded - Embedded - Microprocessors - MPC862TCZQ66B 789311-MPC862TCZQ66B
Manufacturer: NXP Win Source Part Number: 789311-MPC862TCZQ66B Series: MPC8xx Packaging: Tray Operating Temperature Range: -40°C ~ 115°C (TA) Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 66MHz Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (4), 10/100 Mbps (1) Voltage - I/O: 3.3V Package: 357-BBGA Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART Part Status: Obsolete(EOL) Family Name: MPC862T Categories: Integrated Circuits (ICs) Manufacturer Package: 357-PBGA (25x25) Alternative Parts (Cross-Reference): TSPC860SRVZQYU66D; MPC862TCVR66B; MPC862TCZQ50B; MPC862TCVR50B; Introduction Date: June 16, 2005 ECCN: 5A991 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789311-MPC862TCZQ66B
Series: MPC8xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 115°C (TA)
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 66MHz
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (4), 10/100 Mbps (1)
Voltage - I/O: 3.3V
Package: 357-BBGA
Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Part Status: Obsolete(EOL)
Family Name: MPC862T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 357-PBGA (25x25)
Alternative Parts (Cross-Reference): TSPC860SRVZQYU66D; MPC862TCVR66B; MPC862TCZQ50B; MPC862TCVR50B;
Introduction Date: June 16, 2005
ECCN: 5A991
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 66MHZ 32bit BGA Embedded Microprocessor MPU - 694-MPC862TCZQ66B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 66MHZ 32bit BGA Embedded Microprocessor MPU
694-MPC862TCZQ66B
32-bit 66MHZ 32bit BGA Embedded Microprocessor MPU 694-MPC862TCZQ66B
IC MPU MPC8XX 66MHZ 357BGA / MPU PowerQUICC MPC8xx Processor RISC 32bit 0.32um 66MHz 357-Pin BGA Tray Product overview: MPC862TCZQ66B from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 66MHZ, 32bit, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 66MHZ, 32bit, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC862TCZQ66B can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 66MHZ 357BGA / MPU PowerQUICC MPC8xx Processor RISC 32bit 0.32um 66MHz 357-Pin BGA Tray Product overview: MPC862TCZQ66B from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 66MHZ, 32bit, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 66MHZ, 32bit, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC862TCZQ66B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC862TCZQ66B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC862TCZQ66B
Microprocessors MPC862TCZQ66B
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

Buy Now Datasheet
Embedded - Microprocessors - MPC862TCZQ66B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC862TCZQ66B
Embedded - Microprocessors MPC862TCZQ66B
IC MPU MPC8XX 66MHZ 357BGA

IC MPU MPC8XX 66MHZ 357BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC862TCZQ66B-ND 789311-MPC862TCZQ66B 694-MPC862TCZQ66B MPC862TCZQ66B MPC862TCZQ66B
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC862TCZQ66B 32-bit 66MHZ 32bit BGA Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family MPC8xx MPC862T MPC8xx MPC8xx
Supply Voltage 3.3V 3.3V
Package Type Other; 357-BBGA Other; Tray BGA; Other; 357-BBGA
Pin Count 357
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707BZKBD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
4 suppliers
Embedded - Microprocessors - AM3358BZCZA100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details