NXP Semiconductors Microprocessors MPC862TCVR66B

Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
Request a Quote
Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC862TCVR66B is a member of the MPC862/857T/857DSL family of microprocessors from Freescale Semiconductor, designed for a variety of controller applications and communications systems. It features a single-issue, 32-bit PowerPC core with branch prediction and supports both 4 Kbyte and 8 Kbyte data caches, as well as 4 Kbyte and 16 Kbyte instruction caches, depending on the specific variant. The device includes advanced memory management capabilities with a 32-entry TLB and supports multiple page sizes. This microprocessor offers enhanced ATM functionality, including improved operation, administration, and maintenance (OAM) support, as well as ATM port-to-port switching without the need for RAM-based microcode. It supports simultaneous MII (10/100Base-T) and UTOPIA operation, making it suitable for high-performance networking applications. The integrated memory controller supports various memory types and configurations, providing flexibility for system design. Engineers considering the MPC862TCVR66B should evaluate its capabilities in relation to their specific application requirements, particularly in networking and communications contexts.

Datasheet Summary
Powered by GS/AI

The MPC862TCVR66B is a member of the MPC862/857T/857DSL family of microprocessors from Freescale Semiconductor, designed for a variety of controller applications and communications systems. It features a single-issue, 32-bit PowerPC core with branch prediction and supports both 4 Kbyte and 8 Kbyte data caches, as well as 4 Kbyte and 16 Kbyte instruction caches, depending on the specific variant. The device includes advanced memory management capabilities with a 32-entry TLB and supports multiple page sizes. This microprocessor offers enhanced ATM functionality, including improved operation, administration, and maintenance (OAM) support, as well as ATM port-to-port switching without the need for RAM-based microcode. It supports simultaneous MII (10/100Base-T) and UTOPIA operation, making it suitable for high-performance networking applications. The integrated memory controller supports various memory types and configurations, providing flexibility for system design. Engineers considering the MPC862TCVR66B should evaluate its capabilities in relation to their specific application requirements, particularly in networking and communications contexts.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC862TCVR66B-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC862TCVR66B-ND
Microprocessors MPC862TCVR66B-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

Buy Now Datasheet
Microprocessors - MPC862TCVR66B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC862TCVR66B
Microprocessors MPC862TCVR66B
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

Buy Now Datasheet
Embedded - Microprocessors - MPC862TCVR66B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC862TCVR66B
Embedded - Microprocessors MPC862TCVR66B
IC MPU MPC8XX 66MHZ 357BGA

IC MPU MPC8XX 66MHZ 357BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC862TCVR66B-ND MPC862TCVR66B MPC862TCVR66B
Product Name Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family MPC8xx MPC8xx MPC8xx
Supply Voltage 3.3V
Package Type Other; 357-BBGA BGA; Other; 357-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - ATSAMA5D43A-CU - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A5
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDDASR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details