NXP Semiconductors Microprocessors MPC860TVR66D4

Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
Request a Quote
Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC860TVR66D4 is a microprocessor from the MPC860 PowerQUICC family, designed for integrated communications and networking applications. It features a 32-bit core based on Power Architecture technology, capable of operating at frequencies up to 66 MHz. The processor includes a memory management unit (MMU) with support for multiple page sizes and a cache system that offers options for 4- or 8-Kbyte data caches and 4- or 16-Kbyte instruction caches. This microprocessor supports a dynamic bus sizing of up to 32 bits and has a comprehensive memory controller that can interface with various memory types, including DRAM, SRAM, and Flash memory. It also integrates general-purpose timers and a real-time clock, enhancing its utility in embedded systems. The MPC860TVR66D4 is suitable for applications requiring robust processing capabilities in communication systems, making it a viable option for engineers looking for a versatile microprocessor solution.

Datasheet Summary
Powered by GS/AI

The MPC860TVR66D4 is a microprocessor from the MPC860 PowerQUICC family, designed for integrated communications and networking applications. It features a 32-bit core based on Power Architecture technology, capable of operating at frequencies up to 66 MHz. The processor includes a memory management unit (MMU) with support for multiple page sizes and a cache system that offers options for 4- or 8-Kbyte data caches and 4- or 16-Kbyte instruction caches. This microprocessor supports a dynamic bus sizing of up to 32 bits and has a comprehensive memory controller that can interface with various memory types, including DRAM, SRAM, and Flash memory. It also integrates general-purpose timers and a real-time clock, enhancing its utility in embedded systems. The MPC860TVR66D4 is suitable for applications requiring robust processing capabilities in communication systems, making it a viable option for engineers looking for a versatile microprocessor solution.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC860TVR66D4-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC860TVR66D4-ND
Microprocessors MPC860TVR66D4-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC860TVR66D4 - 789310-MPC860TVR66D4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC860TVR66D4
789310-MPC860TVR66D4
Embedded - Embedded - Microprocessors - MPC860TVR66D4 789310-MPC860TVR66D4
Manufacturer: NXP Win Source Part Number: 789310-MPC860TVR66D4 Series: MPC8xx Packaging: Tray Operating Temperature Range: 0°C ~ 95°C (TA) Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 66MHz Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (4), 10/100 Mbps (1) Voltage - I/O: 3.3V Package: 357-BBGA Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART Family Name: MPC860T Categories: Integrated Circuits (ICs) Manufacturer Package: 357-PBGA (25x25) Alternative Parts (Cross-Reference): TSXPC860SRVZPU66B; TSPC860SRVZPU66C1; TSXPC860SRMZPU66D4; TSPC860SRMZQU66D; Introduction Date: October 07, 2004 ECCN: 3A991.a.2 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789310-MPC860TVR66D4
Series: MPC8xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 95°C (TA)
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 66MHz
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (4), 10/100 Mbps (1)
Voltage - I/O: 3.3V
Package: 357-BBGA
Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Family Name: MPC860T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 357-PBGA (25x25)
Alternative Parts (Cross-Reference): TSXPC860SRVZPU66B; TSPC860SRVZPU66C1; TSXPC860SRMZPU66D4; TSPC860SRMZQU66D;
Introduction Date: October 07, 2004
ECCN: 3A991.a.2
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
66MHZ Embedded Microprocessor MPU - 694-MPC860TVR66D4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
66MHZ Embedded Microprocessor MPU
694-MPC860TVR66D4
66MHZ Embedded Microprocessor MPU 694-MPC860TVR66D4
IC MPU MPC8XX 66MHZ 357BGA Product overview: MPC860TVR66D4 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC860TVR66D4 can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 66MHZ 357BGA Product overview: MPC860TVR66D4 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC860TVR66D4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MPC860TVR66D4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC860TVR66D4
Embedded - Microprocessors MPC860TVR66D4
IC MPU MPC8XX 66MHZ 357BGA

IC MPU MPC8XX 66MHZ 357BGA

Supplier's Site Datasheet
Microprocessors - MPC860TVR66D4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC860TVR66D4
Microprocessors MPC860TVR66D4
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Microprocessors - MPC860TVR66D4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC860TVR66D4
Microprocessors MPC860TVR66D4
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC860TVR66D4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC860TVR66D4
Integrated Circuits (ICs) - Embedded - Microprocessors MPC860TVR66D4
IC MPU MPC8XX 66MHZ 357BGA

IC MPU MPC8XX 66MHZ 357BGA

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC860TVR66D4
Microprocessors - MPU MPC860TVR66D4
Microprocessors - MPU POWER QUICC

Microprocessors - MPU POWER QUICC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC860TVR66D4-ND 789310-MPC860TVR66D4 694-MPC860TVR66D4 MPC860TVR66D4 MPC860TVR66D4 MPC860TVR66D4 MPC860TVR66D4 MPC860TVR66D4
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC860TVR66D4 66MHZ Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family MPC8xx MPC8xx MPC8xx MPC8xx
Supply Voltage 3.3V 3.3V
Package Type Other; 357-BBGA Other; Bulk BGA; Other; 357-BBGA
Pin Count 357
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - BX80557E6300 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5718BABCXES - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Microprocessors - ATSAMA5D24A-CU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
4 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 352 TBGA
Clock Speed 200 MHz
View Details