NXP Semiconductors Microprocessors MPC860SRVR80D4

Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)
Request a Quote
Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC860SRVR80D4 is a member of the MPC860 PowerQUICC family, designed for integrated communications and networking applications. It features a 32-bit embedded core based on Power Architecture technology, operating at a frequency of up to 80 MHz. The microprocessor includes a memory management unit (MMU) with support for multiple page sizes and a cache system with options for 4- or 8-Kbyte data caches and 4- or 16-Kbyte instruction caches. This device supports a dynamic bus sizing capability for 8, 16, and 32-bit data buses, and it has a comprehensive memory controller that can interface with various memory types, including DRAM, SRAM, and Flash EPROM. The MPC860SRVR80D4 also integrates general-purpose timers and a real-time clock, making it suitable for applications requiring precise timing and control. Engineers considering this microprocessor should note its enhanced features for communications, including support for multiple sockets and an integrated I2C channel, which can be beneficial for complex networking tasks. The device is packaged in a 357-PBGA format, suitable for various embedded system designs.

Datasheet Summary
Powered by GS/AI

The MPC860SRVR80D4 is a member of the MPC860 PowerQUICC family, designed for integrated communications and networking applications. It features a 32-bit embedded core based on Power Architecture technology, operating at a frequency of up to 80 MHz. The microprocessor includes a memory management unit (MMU) with support for multiple page sizes and a cache system with options for 4- or 8-Kbyte data caches and 4- or 16-Kbyte instruction caches. This device supports a dynamic bus sizing capability for 8, 16, and 32-bit data buses, and it has a comprehensive memory controller that can interface with various memory types, including DRAM, SRAM, and Flash EPROM. The MPC860SRVR80D4 also integrates general-purpose timers and a real-time clock, making it suitable for applications requiring precise timing and control. Engineers considering this microprocessor should note its enhanced features for communications, including support for multiple sockets and an integrated I2C channel, which can be beneficial for complex networking tasks. The device is packaged in a 357-PBGA format, suitable for various embedded system designs.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC860SRVR80D4-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC860SRVR80D4-ND
Microprocessors MPC860SRVR80D4-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC860SRVR80D4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC860SRVR80D4
Integrated Circuits (ICs) - Embedded - Microprocessors MPC860SRVR80D4
IC MPU MPC8XX 80MHZ 357BGA

IC MPU MPC8XX 80MHZ 357BGA

Supplier's Site
Microprocessors - MPC860SRVR80D4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC860SRVR80D4
Microprocessors MPC860SRVR80D4
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)

Buy Now Datasheet
Microprocessors - MPC860SRVR80D4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC860SRVR80D4
Microprocessors MPC860SRVR80D4
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)

Buy Now Datasheet
Embedded - Microprocessors - MPC860SRVR80D4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC860SRVR80D4
Embedded - Microprocessors MPC860SRVR80D4
IC MPU MPC8XX 80MHZ 357BGA

IC MPU MPC8XX 80MHZ 357BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC860SRVR80D4-ND MPC860SRVR80D4 MPC860SRVR80D4 MPC860SRVR80D4
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family MPC8xx MPC8xx MPC8xx MPC8xx
Supply Voltage 3.3V
Package Type Other; 357-BBGA BGA; Other; 357-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZCE4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Microprocessors - 150-SAMA7G54D4G-I/4UB-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7
Package Type Other; 427-TFBGA
View Details