NXP Semiconductors 66MHZ Embedded Microprocessor MPU MPC860SRCZQ66D4

Description
IC MPU MPC8XX 66MHZ 357BGA Product overview: MPC860SRCZQ66D4 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC860SRCZQ66D4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC8XX 66MHZ 357BGA Product overview: MPC860SRCZQ66D4 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC860SRCZQ66D4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
66MHZ Embedded Microprocessor MPU - 694-MPC860SRCZQ66D4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
66MHZ Embedded Microprocessor MPU
694-MPC860SRCZQ66D4
66MHZ Embedded Microprocessor MPU 694-MPC860SRCZQ66D4
IC MPU MPC8XX 66MHZ 357BGA Product overview: MPC860SRCZQ66D4 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC860SRCZQ66D4 can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 66MHZ 357BGA Product overview: MPC860SRCZQ66D4 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC860SRCZQ66D4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC860SRCZQ66D4 - 1226451-MPC860SRCZQ66D4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC860SRCZQ66D4
1226451-MPC860SRCZQ66D4
Embedded - Embedded - Microprocessors - MPC860SRCZQ66D4 1226451-MPC860SRCZQ66D4
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226451-MPC860SRCZQ6 6D4 Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226451-MPC860SRCZQ66D4
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Microprocessors - MPC860SRCZQ66D4-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC860SRCZQ66D4-ND
Microprocessors MPC860SRCZQ66D4-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC860SRCZQ66D4
Microprocessors - MPU MPC860SRCZQ66D4
Microprocessors - MPU POWER QUICC

Microprocessors - MPU POWER QUICC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC860SRCZQ66D4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC860SRCZQ66D4
Integrated Circuits (ICs) - Embedded - Microprocessors MPC860SRCZQ66D4
IC MPU MPC8XX 66MHZ 357BGA

IC MPU MPC8XX 66MHZ 357BGA

Supplier's Site
Microprocessors - MPC860SRCZQ66D4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC860SRCZQ66D4
Microprocessors MPC860SRCZQ66D4
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

Buy Now Datasheet
Microprocessors - MPC860SRCZQ66D4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC860SRCZQ66D4
Microprocessors MPC860SRCZQ66D4
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

Buy Now Datasheet
Embedded - Microprocessors - MPC860SRCZQ66D4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC860SRCZQ66D4
Embedded - Microprocessors MPC860SRCZQ66D4
IC MPU MPC8XX 66MHZ 357BGA

IC MPU MPC8XX 66MHZ 357BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC860SRCZQ66D4 1226451-MPC860SRCZQ66D4 MPC860SRCZQ66D4-ND MPC860SRCZQ66D4 MPC860SRCZQ66D4 MPC860SRCZQ66D4 MPC860SRCZQ66D4
Product Name 66MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC860SRCZQ66D4 Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Package Type Other; Bulk Other; 357-BBGA BGA; Other; 357-BBGA
Operating Temperature -40 C (-40 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family MPC8xx MPC8xx MPC8xx MPC8xx
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBP100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details