NXP Semiconductors 50MHZ Embedded Microprocessor MPU MPC860SRCVR50D4

Description
IC MPU MPC8XX 50MHZ 357BGA Product overview: MPC860SRCVR50D4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC860SRCVR50D4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC8XX 50MHZ 357BGA Product overview: MPC860SRCVR50D4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC860SRCVR50D4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50MHZ Embedded Microprocessor MPU - 694-MPC860SRCVR50D4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHZ Embedded Microprocessor MPU
694-MPC860SRCVR50D4
50MHZ Embedded Microprocessor MPU 694-MPC860SRCVR50D4
IC MPU MPC8XX 50MHZ 357BGA Product overview: MPC860SRCVR50D4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC860SRCVR50D4 can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 50MHZ 357BGA Product overview: MPC860SRCVR50D4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC860SRCVR50D4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC860SRCVR50D4-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC860SRCVR50D4-ND
Microprocessors MPC860SRCVR50D4-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC860SRCVR50D4 - 789307-MPC860SRCVR50D4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC860SRCVR50D4
789307-MPC860SRCVR50D4
Embedded - Embedded - Microprocessors - MPC860SRCVR50D4 789307-MPC860SRCVR50D4
Manufacturer: NXP Win Source Part Number: 789307-MPC860SRCVR50 D4 Series: MPC8xx Packaging: Tray Operating Temperature Range: -40°C ~ 95°C (TA) Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 50MHz Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (4) Voltage - I/O: 3.3V Package: 357-BBGA Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART Family Name: MPC860 Categories: Integrated Circuits (ICs) Manufacturer Package: 357-PBGA (25x25) Alternative Parts (Cross-Reference): TSPC860SRMZPU50D4; TSPC860SRVZPU50C1; TSXPC860SRMZPU50C1; TSPC860MHMZPU50C1; Introduction Date: October 07, 2004 ECCN: 3A991.a.2 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789307-MPC860SRCVR50D4
Series: MPC8xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 95°C (TA)
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 50MHz
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (4)
Voltage - I/O: 3.3V
Package: 357-BBGA
Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Family Name: MPC860
Categories: Integrated Circuits (ICs)
Manufacturer Package: 357-PBGA (25x25)
Alternative Parts (Cross-Reference): TSPC860SRMZPU50D4; TSPC860SRVZPU50C1; TSXPC860SRMZPU50C1; TSPC860MHMZPU50C1;
Introduction Date: October 07, 2004
ECCN: 3A991.a.2
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - MPC860SRCVR50D4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC860SRCVR50D4
Microprocessors MPC860SRCVR50D4
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC860SRCVR50D4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC860SRCVR50D4
Integrated Circuits (ICs) - Embedded - Microprocessors MPC860SRCVR50D4
IC MPU MPC8XX 50MHZ 357BGA

IC MPU MPC8XX 50MHZ 357BGA

Supplier's Site
Embedded - Microprocessors - MPC860SRCVR50D4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC860SRCVR50D4
Embedded - Microprocessors MPC860SRCVR50D4
IC MPU MPC8XX 50MHZ 357BGA

IC MPU MPC8XX 50MHZ 357BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC860SRCVR50D4
Microprocessors - MPU MPC860SRCVR50D4
Microprocessors - MPU POWER QUICC-NO LEAD

Microprocessors - MPU POWER QUICC-NO LEAD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC860SRCVR50D4 MPC860SRCVR50D4-ND 789307-MPC860SRCVR50D4 MPC860SRCVR50D4 MPC860SRCVR50D4 MPC860SRCVR50D4 MPC860SRCVR50D4
Product Name 50MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MPC860SRCVR50D4 Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors - MPU
Package Type Other; Tray Other; 357-BBGA BGA; Other; 357-BBGA
Operating Temperature -40 C (-40 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family MPC8xx MPC8xx MPC8xx MPC8xx
Supply Voltage 3.3V 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM6442BSDGHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53, ARM® Cortex®-M5F, ARM® Cortex®-R5F
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
3 suppliers
Embedded - Microprocessors - AM3505AZERA - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details