NXP Semiconductors Microprocessors MPC860PVR66D4

Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
Request a Quote Datasheet
Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC860PVR66D4-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC860PVR66D4-ND
Microprocessors MPC860PVR66D4-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1320937-MPC860PVR66D4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1320937-MPC860PVR66D4
Integrated Circuits (ICs) - Embedded - Microprocessors 1320937-MPC860PVR66D4
Manufacturer: Freescale Semiconductor Win Source Part Number: 1320937-MPC860PVR66D 4 Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Bulk Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 66MHz Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10Mbps (4), 10/100Mbps (1) Voltage - I/O: 3.3V Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART Standard Package: 1 Supplier Device Package: 357-PBGA (25x25) Temperature Range - Operating: 0°C ~ 95°C (TJ) Case / Package: 357-BBGA ECCN: 5A991B4B Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2156-MPC860PVR66D4,F REFREMPC860PVR66D4 RoHS Status: ROHS3 Compliant

Manufacturer: Freescale Semiconductor
Win Source Part Number: 1320937-MPC860PVR66D4
Category: Integrated Circuits (ICs)>Embedded>Microprocessors
Packaging: Bulk
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 66MHz
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10Mbps (4), 10/100Mbps (1)
Voltage - I/O: 3.3V
Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Standard Package: 1
Supplier Device Package: 357-PBGA (25x25)
Temperature Range - Operating: 0°C ~ 95°C (TJ)
Case / Package: 357-BBGA
ECCN: 5A991B4B
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 2156-MPC860PVR66D4,FREFREMPC860PVR66D4
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
66MHZ Embedded Microprocessor MPU - 694-MPC860PVR66D4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
66MHZ Embedded Microprocessor MPU
694-MPC860PVR66D4
66MHZ Embedded Microprocessor MPU 694-MPC860PVR66D4
IC MPU MPC8XX 66MHZ 357BGA Product overview: MPC860PVR66D4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC860PVR66D4 can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 66MHZ 357BGA Product overview: MPC860PVR66D4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC860PVR66D4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC860PVR66D4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC860PVR66D4
Integrated Circuits (ICs) - Embedded - Microprocessors MPC860PVR66D4
POWERQUICC 32 BIT POWER ARCHITEC

POWERQUICC 32 BIT POWER ARCHITEC

Supplier's Site
Embedded - Microprocessors - MPC860PVR66D4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC860PVR66D4
Embedded - Microprocessors MPC860PVR66D4
IC MPU MPC8XX 66MHZ 357BGA

IC MPU MPC8XX 66MHZ 357BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC860PVR66D4
Microprocessors - MPU MPC860PVR66D4
Microprocessors - MPU POWER QUICC-NO LEAD

Microprocessors - MPU POWER QUICC-NO LEAD

Buy Now Datasheet
Microprocessors - MPC860PVR66D4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC860PVR66D4
Microprocessors MPC860PVR66D4
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

Buy Now Datasheet
Microprocessors - MPC860PVR66D4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC860PVR66D4
Microprocessors MPC860PVR66D4
MPC8xx Microprocessor IC MPC86xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC86xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC860PVR66D4-ND 1320937-MPC860PVR66D4 694-MPC860PVR66D4 MPC860PVR66D4 MPC860PVR66D4 MPC860PVR66D4 MPC860PVR66D4
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors 66MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors - MPU Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family MPC8xx MPC8xx MPC8xx MPC8xx
Supply Voltage 3.3V 3.3V
Package Type Other; 357-BBGA Other; 357-BBGA Other; Tray BGA; Other; 357-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - FS32V234CMN1VUB - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A53, ARM® Cortex®-M4
View Details
AM3894 Sitara Processor - AM3894CCYG120 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details