NXP Semiconductors 50MHZ Embedded Microprocessor MPU MPC860PCZQ50D4

Description
IC MPU MPC8XX 50MHZ 357BGA Product overview: MPC860PCZQ50D4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC860PCZQ50D4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC8XX 50MHZ 357BGA Product overview: MPC860PCZQ50D4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC860PCZQ50D4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50MHZ Embedded Microprocessor MPU - 694-MPC860PCZQ50D4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHZ Embedded Microprocessor MPU
694-MPC860PCZQ50D4
50MHZ Embedded Microprocessor MPU 694-MPC860PCZQ50D4
IC MPU MPC8XX 50MHZ 357BGA Product overview: MPC860PCZQ50D4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC860PCZQ50D4 can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 50MHZ 357BGA Product overview: MPC860PCZQ50D4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC860PCZQ50D4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC860PCZQ50D4-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC860PCZQ50D4-ND
Microprocessors MPC860PCZQ50D4-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1316660-MPC860PCZQ50D4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1316660-MPC860PCZQ50D4
Integrated Circuits (ICs) - Embedded - Microprocessors 1316660-MPC860PCZQ50D4
Manufacturer: NXP USA Inc. Win Source Part Number: 1316660-MPC860PCZQ50 D4 Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Tray Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 50MHz Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10Mbps (4), 10/100Mbps (1) Voltage - I/O: 3.3V Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART Standard Package: 44 Supplier Device Package: 357-PBGA (25x25) Temperature Range - Operating: -40°C ~ 95°C Case / Package: 357-BBGA ECCN: 5A991B4B Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 935319215557 Base Product Number: MPC86 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: NXP USA Inc.
Win Source Part Number: 1316660-MPC860PCZQ50D4
Category: Integrated Circuits (ICs)>Embedded>Microprocessors
Packaging: Tray
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 50MHz
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10Mbps (4), 10/100Mbps (1)
Voltage - I/O: 3.3V
Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Standard Package: 44
Supplier Device Package: 357-PBGA (25x25)
Temperature Range - Operating: -40°C ~ 95°C
Case / Package: 357-BBGA
ECCN: 5A991B4B
Fake Threat In the Open Market: 69
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 935319215557
Base Product Number: MPC86
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Microprocessors - MPC860PCZQ50D4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC860PCZQ50D4
Microprocessors MPC860PCZQ50D4
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

Buy Now Datasheet
Microprocessors - MPC860PCZQ50D4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC860PCZQ50D4
Microprocessors MPC860PCZQ50D4
MPC860 Microprocessor IC MPC86xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

MPC860 Microprocessor IC MPC86xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

Buy Now
Microprocessors - MPC860PCZQ50D4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC860PCZQ50D4
Microprocessors MPC860PCZQ50D4
MPC8xx Microprocessor IC MPC86xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC86xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC860PCZQ50D4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC860PCZQ50D4
Integrated Circuits (ICs) - Embedded - Microprocessors MPC860PCZQ50D4
POWERQUICC 32 BIT POWER ARCHITEC

POWERQUICC 32 BIT POWER ARCHITEC

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC860PCZQ50D4
Microprocessors - MPU MPC860PCZQ50D4
Microprocessors - MPU POWER QUICC

Microprocessors - MPU POWER QUICC

Buy Now Datasheet
Embedded - Microprocessors - MPC860PCZQ50D4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC860PCZQ50D4
Embedded - Microprocessors MPC860PCZQ50D4
IC MPU MPC8XX 50MHZ 357BGA

IC MPU MPC8XX 50MHZ 357BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC860PCZQ50D4 MPC860PCZQ50D4-ND 1316660-MPC860PCZQ50D4 MPC860PCZQ50D4 MPC860PCZQ50D4 MPC860PCZQ50D4 MPC860PCZQ50D4 MPC860PCZQ50D4
Product Name 50MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU Embedded - Microprocessors
Package Type Other; Tray Other; 357-BBGA Other; 357-BBGA BGA; Other; 357-BBGA BGA; Other; 357-BBGA
Operating Temperature -40 C (-40 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family MPC8xx MPC8xx MPC860 MPC8xx MPC8xx
Unlock Full Specs
to access all available technical data

Similar Products

High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details