NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microprocessors MPC860PCVR50D4

Description
Win Source Part Number: 1080073-MPC860PCVR50 D4 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: MPC8xx Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 50MHz Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10Mbps (4), 10/100Mbps (1) Voltage - I/O: 3.3V Package: Tray Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART Standard Package: 44 Package / Case: 357-BBGA Supplier Device Package: 357-PBGA (25x25) Temperature Range - Operating: -40°C ~ 95°C (TA) Alternative Parts (Cross-Reference): MPC860ENCVR50D4; MPC860SRVR50D4; MPC860PCZQ50D4; ECCN: 5A991B4B Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935319209557 Base Product Number: MPC86 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1080073-MPC860PCVR50 D4 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: MPC8xx Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 50MHz Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10Mbps (4), 10/100Mbps (1) Voltage - I/O: 3.3V Package: Tray Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART Standard Package: 44 Package / Case: 357-BBGA Supplier Device Package: 357-PBGA (25x25) Temperature Range - Operating: -40°C ~ 95°C (TA) Alternative Parts (Cross-Reference): MPC860ENCVR50D4; MPC860SRVR50D4; MPC860PCZQ50D4; ECCN: 5A991B4B Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935319209557 Base Product Number: MPC86 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1080073-MPC860PCVR50D4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1080073-MPC860PCVR50D4
Integrated Circuits (ICs) - Embedded - Microprocessors 1080073-MPC860PCVR50D4
Win Source Part Number: 1080073-MPC860PCVR50 D4 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: MPC8xx Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 50MHz Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10Mbps (4), 10/100Mbps (1) Voltage - I/O: 3.3V Package: Tray Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART Standard Package: 44 Package / Case: 357-BBGA Supplier Device Package: 357-PBGA (25x25) Temperature Range - Operating: -40°C ~ 95°C (TA) Alternative Parts (Cross-Reference): MPC860ENCVR50D4; MPC860SRVR50D4; MPC860PCZQ50D4; ECCN: 5A991B4B Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935319209557 Base Product Number: MPC86 Product Status: Obsolete

Win Source Part Number: 1080073-MPC860PCVR50D4
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: MPC8xx
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 50MHz
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10Mbps (4), 10/100Mbps (1)
Voltage - I/O: 3.3V
Package: Tray
Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Standard Package: 44
Package / Case: 357-BBGA
Supplier Device Package: 357-PBGA (25x25)
Temperature Range - Operating: -40°C ~ 95°C (TA)
Alternative Parts (Cross-Reference): MPC860ENCVR50D4; MPC860SRVR50D4; MPC860PCZQ50D4;
ECCN: 5A991B4B
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935319209557
Base Product Number: MPC86
Product Status: Obsolete

Buy Now Datasheet
Microprocessors - MPC860PCVR50D4-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC860PCVR50D4-ND
Microprocessors MPC860PCVR50D4-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

Buy Now Datasheet
50MHZ Embedded Microprocessor MPU - 694-MPC860PCVR50D4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHZ Embedded Microprocessor MPU
694-MPC860PCVR50D4
50MHZ Embedded Microprocessor MPU 694-MPC860PCVR50D4
IC MPU MPC8XX 50MHZ 357BGA Product overview: MPC860PCVR50D4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC860PCVR50D4 can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 50MHZ 357BGA Product overview: MPC860PCVR50D4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC860PCVR50D4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC860PCVR50D4
Microprocessors - MPU MPC860PCVR50D4
Microprocessors - MPU POWER QUICC-NO LEAD

Microprocessors - MPU POWER QUICC-NO LEAD

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC860PCVR50D4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC860PCVR50D4
Integrated Circuits (ICs) - Embedded - Microprocessors MPC860PCVR50D4
POWERQUICC 32 BIT POWER ARCHITEC

POWERQUICC 32 BIT POWER ARCHITEC

Supplier's Site
Embedded - Microprocessors - MPC860PCVR50D4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC860PCVR50D4
Embedded - Microprocessors MPC860PCVR50D4
IC MPU MPC8XX 50MHZ 357BGA

IC MPU MPC8XX 50MHZ 357BGA

Supplier's Site Datasheet
Microprocessors - MPC860PCVR50D4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC860PCVR50D4
Microprocessors MPC860PCVR50D4
MPC8xx Microprocessor IC MPC86xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC86xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

Buy Now Datasheet
Microprocessors - MPC860PCVR50D4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC860PCVR50D4
Microprocessors MPC860PCVR50D4
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1080073-MPC860PCVR50D4 MPC860PCVR50D4-ND 694-MPC860PCVR50D4 MPC860PCVR50D4 MPC860PCVR50D4 MPC860PCVR50D4 MPC860PCVR50D4
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors 50MHZ Embedded Microprocessor MPU Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V 3.3V 2.5|3.3
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 C (-40 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Microprocessor Family MPC8xx PowerQUICC MPC8xx Processor MPC8xx MPC8xx MPC8xx
Package Type Other; 357-BBGA Other; Tray BGA; Other; 357-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM68A92ATGGHAALZRTR-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A72
Supply Voltage 1.8V; 3.3V
View Details
3 suppliers
Embedded - Microprocessors - 25PPC750FX-FB0112T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , QUICC®
Package Type Other; 241 PGA
View Details