IC MPU MPC8XX 80MHZ 357BGA Product overview: MPC860DPZQ80D4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 80MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC860DPZQ80D4 can be used for catalog matching and distributor lookup.
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)
Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226446-MPC860DPZQ80
Manufacturer Homepage: www.freescale.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)
IC MPU MPC8XX 80MHZ 357BGA
IC MPU MPC8XX 80MHZ 357BGA
Microprocessors - MPU POWER QUICC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC860DPZQ80D4 | MPC860DPZQ80D4-ND | 1226446-MPC860DPZQ80D4 | MPC860DPZQ80D4 | MPC860DPZQ80D4 | MPC860DPZQ80D4 | MPC860DPZQ80D4 |
| Product Name | 80MHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Embedded - Microprocessors - MPC860DPZQ80D4 | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors - MPU |
| Package Type | Other; Tray | Other; 357-BBGA | BGA; Other; 357-BBGA | ||||
| Operating Temperature | 0 C (32 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |||
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||||
| Microprocessor Family | MPC8xx | MPC8xx | MPC8xx | MPC8xx |