NXP Semiconductors Microprocessors MPC860DEVR50D4R2

Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)
Request a Quote Datasheet
Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC860DEVR50D4R2-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC860DEVR50D4R2-ND
Microprocessors MPC860DEVR50D4R2-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

Buy Now Datasheet
Embedded - Microprocessors - MPC860DEVR50D4R2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC860DEVR50D4R2
Embedded - Microprocessors MPC860DEVR50D4R2
IC MPU MPC8XX 50MHZ 357BGA

IC MPU MPC8XX 50MHZ 357BGA

Supplier's Site Datasheet
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25) - 568-MPC860DEVR50D4R2 - Utmel Electronic Limited
Hong Kong, China
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)
568-MPC860DEVR50D4R2
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25) 568-MPC860DEVR50D4R2
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

Supplier's Site
Microprocessors - MPC860DEVR50D4R2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC860DEVR50D4R2
Microprocessors MPC860DEVR50D4R2
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC860DEVR50D4R2-ND MPC860DEVR50D4R2 568-MPC860DEVR50D4R2 MPC860DEVR50D4R2
Product Name Microprocessors Embedded - Microprocessors MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25) Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family MPC8xx MPC8xx MPC8xx
Supply Voltage 3.3V
Package Type Other; 357-BBGA Other; 357-BBGA BGA; Other; 357-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CUSA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
2 suppliers
Embedded - Microprocessors - AM29116DC - Lingto Electronic Limited
Specs
Microprocessor Family Am29116
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details