NXP Semiconductors Microprocessors MPC860DEVR50D4

Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)
Request a Quote
Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC860DEVR50D4 is a member of the MPC860 PowerQUICC family, designed for integrated communications applications. It features a 32-bit embedded core based on Power Architecture technology, operating at a frequency of up to 50 MHz. The microprocessor includes a memory management unit (MMU) with support for multiple page sizes and a cache system comprising a 4-Kbyte instruction cache and a 4-Kbyte data cache. This device supports a dynamic bus sizing capability for 8, 16, and 32-bit data, and it has a comprehensive memory controller that can interface with various memory types, including DRAM, SRAM, and Flash. The MPC860DEVR50D4 also integrates general-purpose timers and a real-time clock, making it suitable for a range of applications in networking and communications systems. Its package type is a ball grid array (BGA), which is advantageous for space-constrained designs. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of processing power, memory interface capabilities, and integration features.

Datasheet Summary
Powered by GS/AI

The MPC860DEVR50D4 is a member of the MPC860 PowerQUICC family, designed for integrated communications applications. It features a 32-bit embedded core based on Power Architecture technology, operating at a frequency of up to 50 MHz. The microprocessor includes a memory management unit (MMU) with support for multiple page sizes and a cache system comprising a 4-Kbyte instruction cache and a 4-Kbyte data cache. This device supports a dynamic bus sizing capability for 8, 16, and 32-bit data, and it has a comprehensive memory controller that can interface with various memory types, including DRAM, SRAM, and Flash. The MPC860DEVR50D4 also integrates general-purpose timers and a real-time clock, making it suitable for a range of applications in networking and communications systems. Its package type is a ball grid array (BGA), which is advantageous for space-constrained designs. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of processing power, memory interface capabilities, and integration features.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC860DEVR50D4-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC860DEVR50D4-ND
Microprocessors MPC860DEVR50D4-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

Buy Now Datasheet
50MHZ Embedded Microprocessor MPU - 694-MPC860DEVR50D4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHZ Embedded Microprocessor MPU
694-MPC860DEVR50D4
50MHZ Embedded Microprocessor MPU 694-MPC860DEVR50D4
IC MPU MPC8XX 50MHZ 357BGA Product overview: MPC860DEVR50D4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC860DEVR50D4 can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 50MHZ 357BGA Product overview: MPC860DEVR50D4 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC860DEVR50D4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MPC860DEVR50D4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC860DEVR50D4
Embedded - Microprocessors MPC860DEVR50D4
IC MPU MPC8XX 50MHZ 357BGA

IC MPU MPC8XX 50MHZ 357BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC860DEVR50D4
Microprocessors - MPU MPC860DEVR50D4
Microprocessors - MPU POWER QUICC-NO LEAD

Microprocessors - MPU POWER QUICC-NO LEAD

Buy Now Datasheet
Microprocessors - MPC860DEVR50D4 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC860DEVR50D4
Microprocessors MPC860DEVR50D4
IC MPU MPC8XX 50MHZ 357BGA

IC MPU MPC8XX 50MHZ 357BGA

Supplier's Site Datasheet
Microprocessors - MPC860DEVR50D4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC860DEVR50D4
Microprocessors MPC860DEVR50D4
MPC8xx Microprocessor IC MPC86xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC86xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

Buy Now
Microprocessors - MPC860DEVR50D4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC860DEVR50D4
Microprocessors MPC860DEVR50D4
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC860DEVR50D4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC860DEVR50D4
Integrated Circuits (ICs) - Embedded - Microprocessors MPC860DEVR50D4
IC MPU MPC8XX 50MHZ 357BGA

IC MPU MPC8XX 50MHZ 357BGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC860DEVR50D4-ND 694-MPC860DEVR50D4 MPC860DEVR50D4 MPC860DEVR50D4 MPC860DEVR50D4 MPC860DEVR50D4 MPC860DEVR50D4
Product Name Microprocessors 50MHZ Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors - MPU Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family MPC8xx MPC8xx MPC8xx MPC8xx MPC8xx
Supply Voltage 3.3V
Package Type Other; 357-BBGA Other; Tray Other; 357-BBGA BGA; Other; 357-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806EZCEA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details