Manufacturer: NXP
Win Source Part Number: 927947-MPC859TZP100A
Series: MPC8xx
Operating Temperature Range: 0°C ~ 95°C (TA)
Features: MPC8xx Microprocessor IC series 1 Core, 32-Bit 100MHz 357-PBGA (25x25)
Core Processor: MPC8xx
Speed: 100MHz
Package: Tray
Package: 357-BBGA
Part Status: Obsolete
Family Name: MPC85
Categories: Integrated Circuits (ICs)
Case / Package: 357-PBGA (25x25)
ECCN: 5A991B4B
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 44
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MPU MPC8XX 100MHZ 357BGA Product overview: MPC859TZP100A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 100MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC859TZP100A can be used for catalog matching and distributor lookup.
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 357-PBGA (25x25)
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 100MHz 357-PBGA (25x25)
IC MPU MPC8XX 100MHZ 357BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 927947-MPC859TZP100A | 694-MPC859TZP100A | MPC859TZP100A-ND | MPC859TZP100A | MPC859TZP100A |
| Product Name | Embedded - Embedded - Microprocessors - MPC859TZP100A | 100MHZ Embedded Microprocessor MPU | Microprocessors | Microprocessors | Embedded - Microprocessors |
| Package Type | P-BGA; Other; 357-PBGA (25x25) | Other; 357-BBGA | Other; 357-BBGA | BGA; Other; 357-BBGA | |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |
| Microprocessor Family | MPC85 | MPC8xx | MPC8xx | MPC8xx | |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit |