NXP Semiconductors 133MHZ Embedded Microprocessor MPU MPC859PVR133A

Description
IC MPU MPC8XX 133MHZ 357BGA Product overview: MPC859PVR133A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC859PVR133A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC8XX 133MHZ 357BGA Product overview: MPC859PVR133A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC859PVR133A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
133MHZ Embedded Microprocessor MPU - 694-MPC859PVR133A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ Embedded Microprocessor MPU
694-MPC859PVR133A
133MHZ Embedded Microprocessor MPU 694-MPC859PVR133A
IC MPU MPC8XX 133MHZ 357BGA Product overview: MPC859PVR133A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC859PVR133A can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 133MHZ 357BGA Product overview: MPC859PVR133A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC859PVR133A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC859PVR133A-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC859PVR133A-ND
Microprocessors MPC859PVR133A-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 357-PBGA (25x25)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1080072-MPC859PVR133A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1080072-MPC859PVR133A
Integrated Circuits (ICs) - Embedded - Microprocessors 1080072-MPC859PVR133A
Win Source Part Number: 1080072-MPC859PVR133 A Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: MPC8xx Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 133MHz Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10Mbps (1), 10/100Mbps (1) Voltage - I/O: 3.3V Package: Tray Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART Standard Package: 44 Package / Case: 357-BBGA Supplier Device Package: 357-PBGA (25x25) Temperature Range - Operating: 0°C ~ 95°C (TA) Alternative Parts (Cross-Reference): MPC859TVR133A; MPC859PZP133A; MPC866PZP133AMPC859P VR133A.; ECCN: 5A991B4B Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935319185557 Base Product Number: MPC85 Product Status: Obsolete

Win Source Part Number: 1080072-MPC859PVR133A
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: MPC8xx
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 133MHz
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10Mbps (1), 10/100Mbps (1)
Voltage - I/O: 3.3V
Package: Tray
Additional Interfaces: HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Standard Package: 44
Package / Case: 357-BBGA
Supplier Device Package: 357-PBGA (25x25)
Temperature Range - Operating: 0°C ~ 95°C (TA)
Alternative Parts (Cross-Reference): MPC859TVR133A; MPC859PZP133A; MPC866PZP133AMPC859PVR133A.;
ECCN: 5A991B4B
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935319185557
Base Product Number: MPC85
Product Status: Obsolete

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC859PVR133A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC859PVR133A
Integrated Circuits (ICs) - Embedded - Microprocessors MPC859PVR133A
IC MPU MPC85XX 133MHZ 357BGA

IC MPU MPC85XX 133MHZ 357BGA

Supplier's Site
Microprocessors - MPC859PVR133A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC859PVR133A
Microprocessors MPC859PVR133A
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 133MHz 357-PBGA (25x25)

Buy Now Datasheet
Microprocessors - MPC859PVR133A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC859PVR133A
Microprocessors MPC859PVR133A
MPC8xx Microprocessor IC MPC85xx 1 Core, 32-Bit 133MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC85xx 1 Core, 32-Bit 133MHz 357-PBGA (25x25)

Buy Now Datasheet
Embedded - Microprocessors - MPC859PVR133A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC859PVR133A
Embedded - Microprocessors MPC859PVR133A
IC MPU MPC8XX 133MHZ 357BGA

IC MPU MPC8XX 133MHZ 357BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC859PVR133A
Microprocessors - MPU MPC859PVR133A
Microprocessors - MPU PQ I HIP6W NO-PB

Microprocessors - MPU PQ I HIP6W NO-PB

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC859PVR133A MPC859PVR133A-ND 1080072-MPC859PVR133A MPC859PVR133A MPC859PVR133A MPC859PVR133A MPC859PVR133A
Product Name 133MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Microprocessors - MPU
Microprocessor Family PowerQUICC MPC8xx Processor MPC8xx MPC8xx MPC8xx MPC8xx
Supply Voltage 1.8|3.3 3.3V 3.3V
Package Type Other; Tray Other; 357-BBGA BGA; Other; 357-BBGA
Pin Count 357 357
Power Dissipation 320 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM62A34ASMSIAMBRQ1DKR-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
2 suppliers
Embedded - Microprocessors - AT91SAM9G20B-CU - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details