IC MPU MPC8XX 66MHZ 357BGA Product overview: MPC859DSLVR66A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC859DSLVR66A can be used for catalog matching and distributor lookup.
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
Manufacturer: NXP
Win Source Part Number: 126055-MPC859DSLVR66
Packaging: Tray
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (1), 10/100 Mbps (1)
Voltage - I/O: 3.3V
Additional Interfaces: I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 95°C (TA)
Case / Package: 357-PBGA (25x25)
Speed(Frequency): 66MHz
Security Package / Case: 357-BBGA
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
IC MPU MPC8XX 66MHZ 357BGA
IC MPU MPC8XX 66MHZ 357BGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC859DSLVR66A | MPC859DSLVR66A-ND | 126055-MPC859DSLVR66A | MPC859DSLVR66A | MPC859DSLVR66A | MPC859DSLVR66A |
| Product Name | 66MHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Embedded - Microprocessors - MPC859DSLVR66A | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors |
| Microprocessor Family | PowerQUICC MPC8xx Processor | MPC8xx | MPC8xx | MPC8xx | MPC8xx | |
| Supply Voltage | 1.8|3.3 | 3.3V | 3.3V | |||
| Package Type | Other; Tray | Other; 357-BBGA | P-BGA; Other; 357-PBGA (25x25) | BGA; Other; 357-BBGA | ||
| Pin Count | 357 | 357 | ||||
| Power Dissipation | 180 milliwatts |