MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
Manufacturer: NXP
Win Source Part Number: 137613-MPC859DSLCZP6
Packaging: Tray
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (1), 10/100 Mbps (1)
Voltage - I/O: 3.3V
Additional Interfaces: I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TA)
Case / Package: 357-PBGA (25x25)
Speed(Frequency): 66MHz
Security Package / Case: 357-BBGA
IC MPU MPC8XX 66MHZ 357BGA Product overview: MPC859DSLCZP66A from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC859DSLCZP66A can be used for catalog matching and distributor lookup.
IC MPU MPC8XX 66MHZ 357BGA
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 66MHz 357-PBGA (25x25)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC859DSLCZP66A-ND | 137613-MPC859DSLCZP66A | 694-MPC859DSLCZP66A | MPC859DSLCZP66A | MPC859DSLCZP66A |
| Product Name | Microprocessors | Embedded - Embedded - Microprocessors - MPC859DSLCZP66A | 66MHZ Embedded Microprocessor MPU | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | MPC8xx | MPC8xx | MPC8xx | ||
| Supply Voltage | 3.3V | 3.3V | |||
| Package Type | Other; 357-BBGA | P-BGA; Other; 357-PBGA (25x25) | Other; Tray | BGA; Other; 357-BBGA |