NXP Semiconductors 1.5GHZ Embedded Microprocessor MPU MPC8572VTAVNB

Description
IC MPU MPC85XX 1.5GHZ 1023FCBGA Product overview: MPC8572VTAVNB from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8572VTAVNB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC85XX 1.5GHZ 1023FCBGA Product overview: MPC8572VTAVNB from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8572VTAVNB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5GHZ Embedded Microprocessor MPU - 694-MPC8572VTAVNB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5GHZ Embedded Microprocessor MPU
694-MPC8572VTAVNB
1.5GHZ Embedded Microprocessor MPU 694-MPC8572VTAVNB
IC MPU MPC85XX 1.5GHZ 1023FCBGA Product overview: MPC8572VTAVNB from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8572VTAVNB can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 1.5GHZ 1023FCBGA Product overview: MPC8572VTAVNB from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8572VTAVNB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8572VTAVNB - 208764-MPC8572VTAVNB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8572VTAVNB
208764-MPC8572VTAVNB
Embedded - Embedded - Microprocessors - MPC8572VTAVNB 208764-MPC8572VTAVNB
Manufacturer: NXP Win Source Part Number: 208764-MPC8572VTAVNB Packaging: Tray Core Processor: PowerPC e500 Number of Cores/Bus Width: 2 Core, 32-Bit Co-Processors/DSP: Signal Processing; SPE RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (4) Voltage - I/O: 1.5V, 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, HSSI, I2C, RapidIO Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 1023-FCPBGA (33x33) Speed(Frequency): 1.5GHz Security Package / Case: 1023-BFBGA, FCBGA

Manufacturer: NXP
Win Source Part Number: 208764-MPC8572VTAVNB
Packaging: Tray
Core Processor: PowerPC e500
Number of Cores/Bus Width: 2 Core, 32-Bit
Co-Processors/DSP: Signal Processing; SPE
RAM Controllers: DDR2, DDR3
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (4)
Voltage - I/O: 1.5V, 1.8V, 2.5V, 3.3V
Additional Interfaces: DUART, HSSI, I2C, RapidIO
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 1023-FCPBGA (33x33)
Speed(Frequency): 1.5GHz
Security Package / Case: 1023-BFBGA, FCBGA

Buy Now Datasheet
Microprocessors - MPC8572VTAVNB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8572VTAVNB-ND
Microprocessors MPC8572VTAVNB-ND
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33)

PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33)

Buy Now Datasheet
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.5GHz 1023-FCPBGA (33x33) - 568-MPC8572VTAVNB - Utmel Electronic Limited
Hong Kong, China
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.5GHz 1023-FCPBGA (33x33)
568-MPC8572VTAVNB
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.5GHz 1023-FCPBGA (33x33) 568-MPC8572VTAVNB
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.5GHz 1023-FCPBGA (33x33)

PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.5GHz 1023-FCPBGA (33x33)

Supplier's Site
Embedded - Microprocessors - MPC8572VTAVNB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8572VTAVNB
Embedded - Microprocessors MPC8572VTAVNB
IC MPU MPC85XX 1.5GHZ 1023FCBGA

IC MPU MPC85XX 1.5GHZ 1023FCBGA

Supplier's Site Datasheet
Microprocessors - MPC8572VTAVNB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8572VTAVNB
Microprocessors MPC8572VTAVNB
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33)

PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8572VTAVNB 208764-MPC8572VTAVNB MPC8572VTAVNB-ND 568-MPC8572VTAVNB MPC8572VTAVNB MPC8572VTAVNB
Product Name 1.5GHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8572VTAVNB Microprocessors PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.5GHz 1023-FCPBGA (33x33) Embedded - Microprocessors Microprocessors
Package Type Other; Tray P-BGA; Other; 1023-FCPBGA (33x33) Other; 1023-BFBGA, FCBGA Other; 1023-BFBGA, FCBGA BGA; Other; 1023-BFBGA, FCBGA
Operating Temperature 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit
Supply Voltage 1.5V, 1.8V, 2.5V, 3.3V 1.5V; 1.8V; 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CUS100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded - Microprocessors - AM3703CBPA - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
400MHZ Embedded Microprocessor MPU - 694-AT91SAM9X25-CU - ERSAELECTRONICS PTE. LTD.
Specs
Microprocessor Family SAM9X
Supply Voltage 1 V
Package Type Other; Tray
View Details
6 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details