IC MPU MPC85XX 1.5GHZ 1023FCBGA Product overview: MPC8572EPXAVNE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8572EPXAVNE can be used for catalog matching and distributor lookup.
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33)
Manufacturer: NXP
Win Source Part Number: 208763-MPC8572EPXAVN
Packaging: Tray
Core Processor: PowerPC e500
Number of Cores/Bus Width: 2 Core, 32-Bit
Co-Processors/DSP: Signal Processing; SPE, Security; SEC
RAM Controllers: DDR2, DDR3
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (4)
Voltage - I/O: 1.5V, 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, HSSI, I2C, RapidIO
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 1023-FCPBGA (33x33)
Speed(Frequency): 1.5GHz
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33)
IC MPU MPC85XX 1.5GHZ 1023FCBGA
IC MPU MPC85XX 1.5GHZ 1023FCBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC8572EPXAVNE | MPC8572EPXAVNE-ND | 208763-MPC8572EPXAVNE | MPC8572EPXAVNE | MPC8572EPXAVNE | MPC8572EPXAVNE |
| Product Name | 1.5GHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Embedded - Microprocessors - MPC8572EPXAVNE | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Microprocessor Family | PowerQUICC III MPC85xx Processor | PowerPC; PowerPC e500 | PowerPC e500 | PowerPC; PowerPC e500 | PowerPC; PowerPC e500 | |
| Supply Voltage | 1.1 | 1.5V; 1.8V; 2.5V; 3.3V | 1.5V, 1.8V, 2.5V, 3.3V | |||
| Package Type | Other; Box | Other; 1023-BFBGA, FCBGA | P-BGA; Other; 1023-FCPBGA (33x33) | BGA; Other; 1023-BFBGA, FCBGA | ||
| Pin Count | 1023 | 1023 | ||||
| Power Dissipation | 25900 milliwatts |