NXP Semiconductors Microprocessors MPC8572EPXAULD

Description
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.333GHz 1023-FCBGA (33x33)
Request a Quote Datasheet
Description
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.333GHz 1023-FCBGA (33x33)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8572EPXAULD-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8572EPXAULD-ND
Microprocessors MPC8572EPXAULD-ND
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.333GHz 1023-FCBGA (33x33)

PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.333GHz 1023-FCBGA (33x33)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8572EPXAULD - 059466-MPC8572EPXAULD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8572EPXAULD
059466-MPC8572EPXAULD
Embedded - Embedded - Microprocessors - MPC8572EPXAULD 059466-MPC8572EPXAULD
Manufacturer: NXP Win Source Part Number: 059466-MPC8572EPXAUL D Packaging: Tray Core Processor: PowerPC e500 Number of Cores/Bus Width: 2 Core, 32-Bit Co-Processors/DSP: Signal Processing; SPE, Security; SEC RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (4) Voltage - I/O: 1.5V, 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, HSSI, I2C, RapidIO Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 1023-FCPBGA (33x33) Speed(Frequency): 1.333GHz

Manufacturer: NXP
Win Source Part Number: 059466-MPC8572EPXAULD
Packaging: Tray
Core Processor: PowerPC e500
Number of Cores/Bus Width: 2 Core, 32-Bit
Co-Processors/DSP: Signal Processing; SPE, Security; SEC
RAM Controllers: DDR2, DDR3
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (4)
Voltage - I/O: 1.5V, 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, HSSI, I2C, RapidIO
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 1023-FCPBGA (33x33)
Speed(Frequency): 1.333GHz

Buy Now Datasheet
1.333GHZ Embedded Microprocessor MPU - 694-MPC8572EPXAULD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.333GHZ Embedded Microprocessor MPU
694-MPC8572EPXAULD
1.333GHZ Embedded Microprocessor MPU 694-MPC8572EPXAULD
IC MPU MPC85XX 1.333GHZ 1023BGA Product overview: MPC8572EPXAULD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.333GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.333GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8572EPXAULD can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 1.333GHZ 1023BGA Product overview: MPC8572EPXAULD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.333GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.333GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8572EPXAULD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8572EPXAULD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8572EPXAULD
Microprocessors MPC8572EPXAULD
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.333GHz 1023-FCBGA (33x33)

PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.333GHz 1023-FCBGA (33x33)

Buy Now Datasheet
Embedded - Microprocessors - MPC8572EPXAULD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8572EPXAULD
Embedded - Microprocessors MPC8572EPXAULD
IC MPU MPC85XX 1.333GHZ 1023BGA

IC MPU MPC85XX 1.333GHZ 1023BGA

Supplier's Site Datasheet
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.333GHz 1023-FCPBGA (33x33) - 568-MPC8572EPXAULD - Utmel Electronic Limited
Hong Kong, China
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.333GHz 1023-FCPBGA (33x33)
568-MPC8572EPXAULD
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.333GHz 1023-FCPBGA (33x33) 568-MPC8572EPXAULD
PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.333GHz 1023-FCPBGA (33x33)

PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.333GHz 1023-FCPBGA (33x33)

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8572EPXAULD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8572EPXAULD
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8572EPXAULD
IC MPU MPC85XX 1.333GHZ 1023BGA

IC MPU MPC85XX 1.333GHZ 1023BGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8572EPXAULD-ND 059466-MPC8572EPXAULD 694-MPC8572EPXAULD MPC8572EPXAULD MPC8572EPXAULD 568-MPC8572EPXAULD MPC8572EPXAULD
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC8572EPXAULD 1.333GHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors PowerPC e500 Microprocessor IC MPC85xx 2 Core, 32-Bit 1.333GHz 1023-FCPBGA (33x33) Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit 32-Bit
Microprocessor Family PowerPC; PowerPC e500 PowerPC e500 PowerPC; PowerPC e500 PowerPC e500 PowerPC; PowerPC e500
Supply Voltage 1.5V; 1.8V; 2.5V; 3.3V 1.5V, 1.8V, 2.5V, 3.3V
Package Type Other; 1023-BFBGA, FCBGA P-BGA; Other; 1023-FCPBGA (33x33) Other; Tray BGA; Other; 1023-BFBGA, FCBGA Other; 1023-BFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707BZKB3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
7 suppliers
 - ATSAMA5D23 - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Microprocessor Family Cortex-A5
Supply Voltage 1.1 to 1.32
Package Type Other; ['TFBGA']
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details