Manufacturer: Freescale Semiconductor
Win Source Part Number: 1320964-MPC8569EVTAN
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 800MHz
Co-Processors/DSP: Communications; QUICC Engine, Security; SEC
RAM Controllers: DDR2, DDR3, SDRAM
Graphics Acceleration: No
Ethernet: 10/100Mbps (8), 1Gbps (4)
USB: USB 2.0 (1)
Voltage - I/O: 1.0V, 1.5V, 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, HSSI, I2C, MMC/SD, PCI, RapidIO, SPI, TDM, UART
Standard Package: 180
Supplier Device Package: 783-FCPBGA (29x29)
Temperature Range - Operating: 0°C ~ 105°C
Case / Package: 783-BBGA, FCBGA
ECCN: 5A002A1
Fake Threat In the Open Market: 74
HTSUS: 8542.31.0001
Other Part Number: 2156-MPC8569EVTANKGB
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
32-BIT, 800MHZ, CMOS, PBGA783 / PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29) Product overview: MPC8569EVTANKGB from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8569EVTANKGB can be used for catalog matching and distributor lookup.
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)
IC MPU MPC85XX 800MHZ 783FCBGA
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 1320964-MPC8569EVTANKGB | 694-MPC8569EVTANKGB | MPC8569EVTANKGB-ND | MPC8569EVTANKGB | MPC8569EVTANKGB |
| Product Name | Integrated Circuits (ICs) - Embedded - Microprocessors | 32-bit 800MHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |
| Supply Voltage | 1.0V, 1.5V, 1.8V, 2.5V, 3.3V | 1.5V; 1.8V; 2.5V; 3.3V | |||
| Package Type | Other; 783-BBGA, FCBGA | Other; Tray | Other; 783-BBGA, FCBGA | BGA; Other; 783-BBGA, FCBGA | |
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) |