NXP Semiconductors 1.333GHZ Embedded Microprocessor MPU MPC8569EVJAUNLB

Description
IC MPU MPC85XX 1.333GHZ 783BGA Product overview: MPC8569EVJAUNLB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.333GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.333GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8569EVJAUNLB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC85XX 1.333GHZ 783BGA Product overview: MPC8569EVJAUNLB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.333GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.333GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8569EVJAUNLB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.333GHZ Embedded Microprocessor MPU - 694-MPC8569EVJAUNLB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.333GHZ Embedded Microprocessor MPU
694-MPC8569EVJAUNLB
1.333GHZ Embedded Microprocessor MPU 694-MPC8569EVJAUNLB
IC MPU MPC85XX 1.333GHZ 783BGA Product overview: MPC8569EVJAUNLB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.333GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.333GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8569EVJAUNLB can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 1.333GHZ 783BGA Product overview: MPC8569EVJAUNLB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.333GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.333GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8569EVJAUNLB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8569EVJAUNLB - 711359-MPC8569EVJAUNLB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8569EVJAUNLB
711359-MPC8569EVJAUNLB
Embedded - Embedded - Microprocessors - MPC8569EVJAUNLB 711359-MPC8569EVJAUNLB
Manufacturer: NXP Win Source Part Number: 711359-MPC8569EVJAUN LB Packaging: Tray Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.333GHz Co-Processors/DSP: Communications; QUICC Engine, Security; SEC RAM Controllers: DDR2, DDR3, SDRAM Graphics Acceleration: No Ethernet: 10/100Mbps (8), 1Gbps (4) USB: USB 2.0 (1) Voltage - I/O: 1.0V, 1.5V, 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, HSSI, I2C, MMC/SD, PCI, RapidIO, SPI, TDM, UART Categories: Integrated Circuits Supplier Device Package: 783-FCPBGA (29x29) Temperature Range - Operating: 0°C ~ 105°C Manufacturer Package: 783-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 180 MSL Level: 3 (168 Hours)

Manufacturer: NXP
Win Source Part Number: 711359-MPC8569EVJAUNLB
Packaging: Tray
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.333GHz
Co-Processors/DSP: Communications; QUICC Engine, Security; SEC
RAM Controllers: DDR2, DDR3, SDRAM
Graphics Acceleration: No
Ethernet: 10/100Mbps (8), 1Gbps (4)
USB: USB 2.0 (1)
Voltage - I/O: 1.0V, 1.5V, 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, HSSI, I2C, MMC/SD, PCI, RapidIO, SPI, TDM, UART
Categories: Integrated Circuits
Supplier Device Package: 783-FCPBGA (29x29)
Temperature Range - Operating: 0°C ~ 105°C
Manufacturer Package: 783-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 180
MSL Level: 3 (168 Hours)

Buy Now
Microprocessors - MPC8569EVJAUNLB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8569EVJAUNLB-ND
Microprocessors MPC8569EVJAUNLB-ND
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)

PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8569EVJAUNLB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8569EVJAUNLB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8569EVJAUNLB
POWERQUICC 32 BIT POWER ARCHITEC

POWERQUICC 32 BIT POWER ARCHITEC

Supplier's Site
Embedded - Microprocessors - MPC8569EVJAUNLB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8569EVJAUNLB
Embedded - Microprocessors MPC8569EVJAUNLB
IC MPU MPC85XX 1.333GHZ 783BGA

IC MPU MPC85XX 1.333GHZ 783BGA

Supplier's Site Datasheet
Microprocessors - MPC8569EVJAUNLB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8569EVJAUNLB
Microprocessors MPC8569EVJAUNLB
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)

PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8569EVJAUNLB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8569EVJAUNLB
Microprocessors MPC8569EVJAUNLB
PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)

PowerPC e500v2 Microprocessor IC MPC85xx 1 Core, 32-Bit 1.333GHz 783-FCPBGA (29x29)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8569EVJAUNLB 711359-MPC8569EVJAUNLB MPC8569EVJAUNLB-ND MPC8569EVJAUNLB MPC8569EVJAUNLB MPC8569EVJAUNLB
Product Name 1.333GHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8569EVJAUNLB Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Microprocessor Family PowerQUICC III MPC85xx Processor PowerPC; PowerPC e500v2 PowerPC; PowerPC e500v2 PowerPC; PowerPC e500v2 PowerPC e500v2
Supply Voltage 1|1.1 1.0V, 1.5V, 1.8V, 2.5V, 3.3V 1.5V; 1.8V; 2.5V; 3.3V
Package Type Other; Tray Other; 783-BBGA, FCBGA BGA; Other; 783-BBGA, FCBGA
Pin Count 783 783
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806BZCED4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
3 suppliers
Embedded - Microprocessors - D8086-2 - Lingto Electronic Limited
Specs
Microprocessor Family 8086
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details